TE Connectivity Heat Shrink Tubing 5053134121

Description
Body Features Flexibility : Flexible Fluid Type : Aviation Fuel, Water, Hydraulic Fluid Primary Product Color : White Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 6.35 MM  [.25 INCH ] Recovered Inside Diameter (Max) : 3.17 MM  [.125 INCH ] Recovered Wall Thickness (Nominal) : .64 MM  [.025 INCH ] Recovered Wall Thickness (Tolerance) : .15 MM  [.006 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : ASTM D876 Operation/Applicatio n Mechanical Resistance : Fluids, Strain Relief, Mechanical Damage, Abrasion Resistant Other Meets Low Outgassing Requirements : No Product Source : Czech Republic, China Packaging Features Packaging Method : Spool Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Recovery Temperature (DEGC) : 121 Shrink Temperature (Min) (DEGC) : 95 Tubing Flammability Type : Flame-Retardant
Request a Quote
Description
Body Features Flexibility : Flexible Fluid Type : Aviation Fuel, Water, Hydraulic Fluid Primary Product Color : White Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 6.35 MM  [.25 INCH ] Recovered Inside Diameter (Max) : 3.17 MM  [.125 INCH ] Recovered Wall Thickness (Nominal) : .64 MM  [.025 INCH ] Recovered Wall Thickness (Tolerance) : .15 MM  [.006 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : ASTM D876 Operation/Applicatio n Mechanical Resistance : Fluids, Strain Relief, Mechanical Damage, Abrasion Resistant Other Meets Low Outgassing Requirements : No Product Source : Czech Republic, China Packaging Features Packaging Method : Spool Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Recovery Temperature (DEGC) : 121 Shrink Temperature (Min) (DEGC) : 95 Tubing Flammability Type : Flame-Retardant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 5053134121 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
5053134121
Heat Shrink Tubing 5053134121
Body Features Flexibility : Flexible Fluid Type : Aviation Fuel, Water, Hydraulic Fluid Primary Product Color : White Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 6.35 MM  [.25 INCH ] Recovered Inside Diameter (Max) : 3.17 MM  [.125 INCH ] Recovered Wall Thickness (Nominal) : .64 MM  [.025 INCH ] Recovered Wall Thickness (Tolerance) : .15 MM  [.006 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : ASTM D876 Operation/Applicatio n Mechanical Resistance : Fluids, Strain Relief, Mechanical Damage, Abrasion Resistant Other Meets Low Outgassing Requirements : No Product Source : Czech Republic, China Packaging Features Packaging Method : Spool Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Recovery Temperature (DEGC) : 121 Shrink Temperature (Min) (DEGC) : 95 Tubing Flammability Type : Flame-Retardant

Body Features


  • Flexibility : Flexible
  • Fluid Type : Aviation Fuel, Water, Hydraulic Fluid
  • Primary Product Color : White
  • Primary Product Material : Irradiated Modified Polyolefin
  • Shrink Ratio : 2:1

Dimensions


  • Expanded Inside Diameter (Min) : 6.35 MM  [.25 INCH ]
  • Recovered Inside Diameter (Max) : 3.17 MM  [.125 INCH ]
  • Recovered Wall Thickness (Nominal) : .64 MM  [.025 INCH ]
  • Recovered Wall Thickness (Tolerance) : .15 MM  [.006 INCH ]

Electrical Characteristics


  • Operating Voltage (Max) (KV) : .6

Industry Standards


  • Flammability Test Method : ASTM D876

Operation/Application


  • Mechanical Resistance : Fluids, Strain Relief, Mechanical Damage, Abrasion Resistant

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : Czech Republic, China

Packaging Features


  • Packaging Method : Spool

Product Availability


  • Applicable Region : Global

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Type : Single Wall

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
  • Recovery Temperature (DEGC) : 121
  • Shrink Temperature (Min) (DEGC) : 95
  • Tubing Flammability Type : Flame-Retardant
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 5053134121
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 074594-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Cable Transitions & Breakouts - 055566-000 - TE Connectivity
Specs
Material Polyolefin; Polyolefin Flexible Modified
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
2 suppliers
Heat Shrink Boots - 063579-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Semi-Rigid Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers
Heat Shrink Boots - 068065-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Modified Fluoro-Elastomer
Operating Temperature -67 to 392 C (-88.6 to 738 F)
View Details
2 suppliers