Body Features Color : Yellow Flexibility : Flexible Fluid Type : Aviation Fuel, Hydraulic Fluid, Water Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1
Dimensions Expanded Inside Diameter (Min) : 4.74 MM [.187 INCH ] Recovered Inside Diameter (Max) : 2.36 MM [.093 INCH ] Recovered Wall Thickness (Nominal) : .5 MM [.02 INCH ] Recovered Wall Thickness (Tolerance) : .15 MM [.006 INCH ]
Electrical Characteristics Voltage (Max) (KV) : .6
Other Low Outgassing : No Product Source : US
Packaging Features Packaging Method : Spool
Product Availability Applicable Region : Global
Product Type Features Product Family : RNF-100 Wall Type : Single
Usage Conditions Flammability : Flame-Retardant Fluid Resistance : Splash Protection Operating Temperature Range (DEGC) : -55 - 135 Recovery Temperature (DEGC) : 121 Resistant To : Mechanical Damage, Abrasion, Fluids, Strain Shrink Temperature (Min) (DEGC) : 95
Body Features
- Color : Yellow
- Flexibility : Flexible
- Fluid Type : Aviation Fuel, Hydraulic Fluid, Water
- Material : Irradiated Modified Polyolefin
- Shrink Ratio : 2:1
Dimensions
- Expanded Inside Diameter (Min) : 4.74 MM [.187 INCH ]
- Recovered Inside Diameter (Max) : 2.36 MM [.093 INCH ]
- Recovered Wall Thickness (Nominal) : .5 MM [.02 INCH ]
- Recovered Wall Thickness (Tolerance) : .15 MM [.006 INCH ]
Electrical Characteristics
Other
- Low Outgassing : No
- Product Source : US
Packaging Features
Product Availability
- Applicable Region : Global
Product Type Features
- Product Family : RNF-100
- Wall Type : Single
Usage Conditions
- Flammability : Flame-Retardant
- Fluid Resistance : Splash Protection
- Operating Temperature Range (DEGC) : -55 - 135
- Recovery Temperature (DEGC) : 121
- Resistant To : Mechanical Damage, Abrasion, Fluids, Strain
- Shrink Temperature (Min) (DEGC) : 95