TE Connectivity Heat Shrink Tubing 5052852012

Description
Body Features Flexibility : Flexible Fluid Type : Gasoline, Hydraulic Fluid, Lubricating Oil Primary Product Color : Red Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 1.2 MM  [.047 INCH ] Product Length : 1220 MM  [48.031 INCH ] Recovered Inside Diameter (Max) : .6 MM  [.024 INCH ] Recovered Wall Thickness (Nominal) : .4 MM  [.016 INCH ] Recovered Wall Thickness (Tolerance) : .08 MM  [.003 INCH ] Tubing Size Range : .6 - 1.2 MM  [.024 - .047 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : ASTM D876 Operation/Applicatio n Mechanical Resistance : Abrasion Resistant, Mechanical Damage, Strain Relief, Fluids Other Meets Low Outgassing Requirements : No Product Source : China, Czech Republic Packaging Features Packaging Method : Stick Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Recovery Temperature (DEGC) : 121 Shrink Temperature (Min) (DEGC) : 95 Tubing Flammability Type : Flame-Retardant
Request a Quote
Description
Body Features Flexibility : Flexible Fluid Type : Gasoline, Hydraulic Fluid, Lubricating Oil Primary Product Color : Red Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 1.2 MM  [.047 INCH ] Product Length : 1220 MM  [48.031 INCH ] Recovered Inside Diameter (Max) : .6 MM  [.024 INCH ] Recovered Wall Thickness (Nominal) : .4 MM  [.016 INCH ] Recovered Wall Thickness (Tolerance) : .08 MM  [.003 INCH ] Tubing Size Range : .6 - 1.2 MM  [.024 - .047 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : ASTM D876 Operation/Applicatio n Mechanical Resistance : Abrasion Resistant, Mechanical Damage, Strain Relief, Fluids Other Meets Low Outgassing Requirements : No Product Source : China, Czech Republic Packaging Features Packaging Method : Stick Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Recovery Temperature (DEGC) : 121 Shrink Temperature (Min) (DEGC) : 95 Tubing Flammability Type : Flame-Retardant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 5052852012 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
5052852012
Heat Shrink Tubing 5052852012
Body Features Flexibility : Flexible Fluid Type : Gasoline, Hydraulic Fluid, Lubricating Oil Primary Product Color : Red Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 1.2 MM  [.047 INCH ] Product Length : 1220 MM  [48.031 INCH ] Recovered Inside Diameter (Max) : .6 MM  [.024 INCH ] Recovered Wall Thickness (Nominal) : .4 MM  [.016 INCH ] Recovered Wall Thickness (Tolerance) : .08 MM  [.003 INCH ] Tubing Size Range : .6 - 1.2 MM  [.024 - .047 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : ASTM D876 Operation/Applicatio n Mechanical Resistance : Abrasion Resistant, Mechanical Damage, Strain Relief, Fluids Other Meets Low Outgassing Requirements : No Product Source : China, Czech Republic Packaging Features Packaging Method : Stick Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Recovery Temperature (DEGC) : 121 Shrink Temperature (Min) (DEGC) : 95 Tubing Flammability Type : Flame-Retardant

Body Features


  • Flexibility : Flexible
  • Fluid Type : Gasoline, Hydraulic Fluid, Lubricating Oil
  • Primary Product Color : Red
  • Primary Product Material : Irradiated Modified Polyolefin
  • Shrink Ratio : 2:1

Dimensions


  • Expanded Inside Diameter (Min) : 1.2 MM  [.047 INCH ]
  • Product Length : 1220 MM  [48.031 INCH ]
  • Recovered Inside Diameter (Max) : .6 MM  [.024 INCH ]
  • Recovered Wall Thickness (Nominal) : .4 MM  [.016 INCH ]
  • Recovered Wall Thickness (Tolerance) : .08 MM  [.003 INCH ]
  • Tubing Size Range : .6 - 1.2 MM  [.024 - .047 INCH ]

Electrical Characteristics


  • Operating Voltage (Max) (KV) : .6

Industry Standards


  • Flammability Test Method : ASTM D876

Operation/Application


  • Mechanical Resistance : Abrasion Resistant, Mechanical Damage, Strain Relief, Fluids

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : China, Czech Republic

Packaging Features


  • Packaging Method : Stick

Product Availability


  • Applicable Region : Global

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Type : Single Wall

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
  • Recovery Temperature (DEGC) : 121
  • Shrink Temperature (Min) (DEGC) : 95
  • Tubing Flammability Type : Flame-Retardant
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 5052852012
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 063725P028 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 086451-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 055124-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details