TE Connectivity IC & Component Sockets 5050935-2

Description
SOCKET,MIN-SPR SN-SN SER-1
Request a Quote Datasheet
Description
SOCKET,MIN-SPR SN-SN SER-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC & Component Sockets - 5050935-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
IC & Component Sockets
5050935-2
IC & Component Sockets 5050935-2
SOCKET,MIN-SPR SN-SN SER-1

SOCKET,MIN-SPR SN-SN SER-1

Buy Now
PC Pin Receptacles, Socket Connectors - 5050935-2-ND - DigiKey
Thief River Falls, MN, United States
PC Pin Receptacles, Socket Connectors
5050935-2-ND
PC Pin Receptacles, Socket Connectors 5050935-2-ND
"Pin Receptacle Connector 0.013"" ~ 0.020"" (0.33mm ~ 0.51mm) No Tail Solder"

"Pin Receptacle Connector 0.013"" ~ 0.020"" (0.33mm ~ 0.51mm) No Tail Solder"

Buy Now Datasheet
Discrete Socket, Pc Board; No. Of Contacts Amp - Te Connectivity - 42K6955 - Newark, An Avnet Company
Chicago, IL, United States
Discrete Socket, Pc Board; No. Of Contacts Amp - Te Connectivity
42K6955
Discrete Socket, Pc Board; No. Of Contacts Amp - Te Connectivity 42K6955
DISCRETE SOCKET, PC BOARD; No. of Contacts:1Contacts; Connector Type:PCB Socket; Pitch Spacing:-; Product Range:1 Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Tin Plated Contacts; Body Material:Copper RoHS Compliant: Yes

DISCRETE SOCKET, PC BOARD; No. of Contacts:1Contacts; Connector Type:PCB Socket; Pitch Spacing:-; Product Range:1 Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Tin Plated Contacts; Body Material:Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5050935-2 5050935-2-ND 42K6955
Product Name IC & Component Sockets PC Pin Receptacles, Socket Connectors Discrete Socket, Pc Board; No. Of Contacts Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-FL4B-086-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
B - Connectors for rail vehicle -  - Schaltbau GmbH
Specs
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
Current Rating 35.0 to 400.0 amps
View Details