TE Connectivity PC Pin Receptacles, Socket Connectors 5050935-1

Description
"Pin Receptacle Connector 0.013"" ~ 0.020"" (0.33mm ~ 0.51mm) No Tail Solder"
Request a Quote Datasheet
Description
"Pin Receptacle Connector 0.013"" ~ 0.020"" (0.33mm ~ 0.51mm) No Tail Solder"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC Pin Receptacles, Socket Connectors - 5050935-1-ND - DigiKey
Thief River Falls, MN, United States
PC Pin Receptacles, Socket Connectors
5050935-1-ND
PC Pin Receptacles, Socket Connectors 5050935-1-ND
"Pin Receptacle Connector 0.013"" ~ 0.020"" (0.33mm ~ 0.51mm) No Tail Solder"

"Pin Receptacle Connector 0.013"" ~ 0.020"" (0.33mm ~ 0.51mm) No Tail Solder"

Buy Now Datasheet
IC & Component Sockets - 5050935-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
IC & Component Sockets
5050935-1
IC & Component Sockets 5050935-1
SOCKET,MIN-SPR SN-AU SER-1

SOCKET,MIN-SPR SN-AU SER-1

Buy Now
Socket,min-Spr Sn-Au Ser-1 Amp - Te Connectivity - 76AC8244 - Newark, An Avnet Company
Chicago, IL, United States
Socket,min-Spr Sn-Au Ser-1 Amp - Te Connectivity
76AC8244
Socket,min-Spr Sn-Au Ser-1 Amp - Te Connectivity 76AC8244
SOCKET,MIN-SPR SN-AU SER-1

SOCKET,MIN-SPR SN-AU SER-1

Supplier's Site
Discrete Socket, Pc Board; No. Of Contacts Amp - Te Connectivity - 16M3180 - Newark, An Avnet Company
Chicago, IL, United States
Discrete Socket, Pc Board; No. Of Contacts Amp - Te Connectivity
16M3180
Discrete Socket, Pc Board; No. Of Contacts Amp - Te Connectivity 16M3180
DISCRETE SOCKET, PC BOARD; No. of Contacts:1Contacts; Connector Type:PCB Socket; Pitch Spacing:-; Product Range:1 Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Body Material:Copper RoHS Compliant: Yes

DISCRETE SOCKET, PC BOARD; No. of Contacts:1Contacts; Connector Type:PCB Socket; Pitch Spacing:-; Product Range:1 Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Body Material:Copper RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5050935-1-ND 5050935-1 76AC8244
Product Name PC Pin Receptacles, Socket Connectors IC & Component Sockets Socket,min-Spr Sn-Au Ser-1 Amp - Te Connectivity
Unlock Full Specs
to access all available technical data