TE Connectivity Connectors Sockets - IC, Transistor & Component 5050871-8

Description
SOCKETMIN-SPR SN SER-5
Request a Quote Datasheet
Description
SOCKETMIN-SPR SN SER-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Sockets - IC, Transistor & Component - 5050871-8 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Sockets - IC, Transistor & Component
5050871-8
Connectors Sockets - IC, Transistor & Component 5050871-8
SOCKETMIN-SPR SN SER-5

SOCKETMIN-SPR SN SER-5

Buy Now
PC Pin Receptacles, Socket Connectors - A32892-ND - DigiKey
Thief River Falls, MN, United States
PC Pin Receptacles, Socket Connectors
A32892-ND
PC Pin Receptacles, Socket Connectors A32892-ND
"Pin Receptacle Connector 0.042"" ~ 0.049"" (1.07mm ~ 1.24mm) No Tail Solder"

"Pin Receptacle Connector 0.042"" ~ 0.049"" (1.07mm ~ 1.24mm) No Tail Solder"

Buy Now Datasheet
Singapore, Singapore
SMD 7.5A Electronic Connector
332-5050871-8
SMD 7.5A Electronic Connector 332-5050871-8
1-Pos Socket, 7.5A Tin Plated Copper, Cable-to-Board, Surface Mount Product overview: 5050871-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 7.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 7.5A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-5050871-8 can be used for catalog matching and distributor lookup.

1-Pos Socket, 7.5A Tin Plated Copper, Cable-to-Board, Surface Mount Product overview: 5050871-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 7.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 7.5A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-5050871-8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC & Component Sockets - 5050871-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
IC & Component Sockets
5050871-8
IC & Component Sockets 5050871-8
SOCKET,MIN-SPR SN SER-5

SOCKET,MIN-SPR SN SER-5

Buy Now
Discrete Socket, Pc Board; No. Of Contacts Amp - Te Connectivity - 42K6954 - Newark, An Avnet Company
Chicago, IL, United States
Discrete Socket, Pc Board; No. Of Contacts Amp - Te Connectivity
42K6954
Discrete Socket, Pc Board; No. Of Contacts Amp - Te Connectivity 42K6954
DISCRETE SOCKET, PC BOARD; No. of Contacts:1Contacts; Connector Type:PCB Socket; Pitch Spacing:-; Product Range:5 Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Tin Plated Contacts; Body Material:Copper RoHS Compliant: Yes

DISCRETE SOCKET, PC BOARD; No. of Contacts:1Contacts; Connector Type:PCB Socket; Pitch Spacing:-; Product Range:5 Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Tin Plated Contacts; Body Material:Copper RoHS Compliant: Yes

Supplier's Site Datasheet
PC Pin Receptacles, Socket Connectors - 5050871-8 - ODG (Origin Data Global)
Shenzhen, China
PC Pin Receptacles, Socket Connectors
5050871-8
PC Pin Receptacles, Socket Connectors 5050871-8
CONN PIN RCPT .042-.049 SOLDER

CONN PIN RCPT .042-.049 SOLDER

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5050871-8 A32892-ND 332-5050871-8 5050871-8 42K6954 5050871-8
Product Name Connectors Sockets - IC, Transistor & Component PC Pin Receptacles, Socket Connectors SMD 7.5A Electronic Connector IC & Component Sockets Discrete Socket, Pc Board; No. Of Contacts Amp - Te Connectivity PC Pin Receptacles, Socket Connectors
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products