TE Connectivity IC & Component Sockets 5050871-5

Description
SOCKET,MIN-SPR SN-AU SER-5
Request a Quote Datasheet
Description
SOCKET,MIN-SPR SN-AU SER-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC & Component Sockets - 5050871-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
IC & Component Sockets
5050871-5
IC & Component Sockets 5050871-5
SOCKET,MIN-SPR SN-AU SER-5

SOCKET,MIN-SPR SN-AU SER-5

Buy Now
Singapore, Singapore
SMD 7.5A Electronic Connector
332-5050871-5
SMD 7.5A Electronic Connector 332-5050871-5
Power Contact, 7.5A, Gold Plated, Surface Mount, Press-Fit Product overview: 5050871-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 7.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 7.5A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-5050871-5 can be used for catalog matching and distributor lookup.

Power Contact, 7.5A, Gold Plated, Surface Mount, Press-Fit Product overview: 5050871-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 7.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 7.5A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-5050871-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PC Pin Receptacles, Socket Connectors - A32379-ND - DigiKey
Thief River Falls, MN, United States
PC Pin Receptacles, Socket Connectors
A32379-ND
PC Pin Receptacles, Socket Connectors A32379-ND
"Pin Receptacle Connector 0.042"" ~ 0.049"" (1.07mm ~ 1.24mm) No Tail Solder"

"Pin Receptacle Connector 0.042"" ~ 0.049"" (1.07mm ~ 1.24mm) No Tail Solder"

Buy Now Datasheet
Discrete Socket, Pc Board; No. Of Contacts Amp - Te Connectivity - 42K6953 - Newark, An Avnet Company
Chicago, IL, United States
Discrete Socket, Pc Board; No. Of Contacts Amp - Te Connectivity
42K6953
Discrete Socket, Pc Board; No. Of Contacts Amp - Te Connectivity 42K6953
DISCRETE SOCKET, PC BOARD; No. of Contacts:1Contacts; Connector Type:PCB Socket; Pitch Spacing:-; Product Range:5 Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Body Material:Copper RoHS Compliant: Yes

DISCRETE SOCKET, PC BOARD; No. of Contacts:1Contacts; Connector Type:PCB Socket; Pitch Spacing:-; Product Range:5 Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Body Material:Copper RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5050871-5 332-5050871-5 A32379-ND 42K6953
Product Name IC & Component Sockets SMD 7.5A Electronic Connector PC Pin Receptacles, Socket Connectors Discrete Socket, Pc Board; No. Of Contacts Amp - Te Connectivity
Termination Press-Fit
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details