TE Connectivity IC & Component Sockets 5050871-1

Description
SOCKET,MIN-SPR W/H SN-AU SER-5
Request a Quote Datasheet
Description
SOCKET,MIN-SPR W/H SN-AU SER-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC & Component Sockets - 5050871-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
IC & Component Sockets
5050871-1
IC & Component Sockets 5050871-1
SOCKET,MIN-SPR W/H SN-AU SER-5

SOCKET,MIN-SPR W/H SN-AU SER-5

Buy Now
PC Pin Receptacles, Socket Connectors - A32389-ND - DigiKey
Thief River Falls, MN, United States
PC Pin Receptacles, Socket Connectors
A32389-ND
PC Pin Receptacles, Socket Connectors A32389-ND
"Pin Receptacle Connector 0.042"" ~ 0.049"" (1.07mm ~ 1.24mm) No Tail Solder"

"Pin Receptacle Connector 0.042"" ~ 0.049"" (1.07mm ~ 1.24mm) No Tail Solder"

Buy Now Datasheet
Discrete Socket, Pc Board; No. Of Contacts Amp - Te Connectivity - 42K6952 - Newark, An Avnet Company
Chicago, IL, United States
Discrete Socket, Pc Board; No. Of Contacts Amp - Te Connectivity
42K6952
Discrete Socket, Pc Board; No. Of Contacts Amp - Te Connectivity 42K6952
DISCRETE SOCKET, PC BOARD; No. of Contacts:1Contacts; Connector Type:PCB Socket; Pitch Spacing:-; Product Range:5 Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Body Material:Copper RoHS Compliant: Yes

DISCRETE SOCKET, PC BOARD; No. of Contacts:1Contacts; Connector Type:PCB Socket; Pitch Spacing:-; Product Range:5 Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Body Material:Copper RoHS Compliant: Yes

Supplier's Site Datasheet
PC Pin Receptacles, Socket Connectors - 5050871-1 - ODG (Origin Data Global)
Shenzhen, China
PC Pin Receptacles, Socket Connectors
5050871-1
PC Pin Receptacles, Socket Connectors 5050871-1
CONN PIN RCPT .042-.049 SOLDER

CONN PIN RCPT .042-.049 SOLDER

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5050871-1 A32389-ND 42K6952 5050871-1
Product Name IC & Component Sockets PC Pin Receptacles, Socket Connectors Discrete Socket, Pc Board; No. Of Contacts Amp - Te Connectivity PC Pin Receptacles, Socket Connectors
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
HPH Series: High Density Signal PCB Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details