TE Connectivity SMD 7.5A Electronic Connector 5050865-8

Description
Female Socket, 7.5A Power, Tin Plated Copper, Surface Mount Product overview: 5050865-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 7.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 7.5A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-5050865-8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Female Socket, 7.5A Power, Tin Plated Copper, Surface Mount Product overview: 5050865-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 7.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 7.5A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-5050865-8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 7.5A Electronic Connector
332-5050865-8
SMD 7.5A Electronic Connector 332-5050865-8
Female Socket, 7.5A Power, Tin Plated Copper, Surface Mount Product overview: 5050865-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 7.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 7.5A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-5050865-8 can be used for catalog matching and distributor lookup.

Female Socket, 7.5A Power, Tin Plated Copper, Surface Mount Product overview: 5050865-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 7.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 7.5A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-5050865-8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PC Pin Receptacles, Socket Connectors - A130879-ND - DigiKey
Thief River Falls, MN, United States
PC Pin Receptacles, Socket Connectors
A130879-ND
PC Pin Receptacles, Socket Connectors A130879-ND
"Pin Receptacle Connector 0.034"" ~ 0.041"" (0.86mm ~ 1.04mm) No Tail Solder"

"Pin Receptacle Connector 0.034"" ~ 0.041"" (0.86mm ~ 1.04mm) No Tail Solder"

Buy Now Datasheet
Discrete Socket, Pc Board; No. Of Contacts Amp - Te Connectivity - 42K6951 - Newark, An Avnet Company
Chicago, IL, United States
Discrete Socket, Pc Board; No. Of Contacts Amp - Te Connectivity
42K6951
Discrete Socket, Pc Board; No. Of Contacts Amp - Te Connectivity 42K6951
DISCRETE SOCKET, PC BOARD; No. of Contacts:1Contacts; Connector Type:PCB Socket; Pitch Spacing:-; Product Range:4 Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Tin Plated Contacts; Body Material:Copper RoHS Compliant: Yes

DISCRETE SOCKET, PC BOARD; No. of Contacts:1Contacts; Connector Type:PCB Socket; Pitch Spacing:-; Product Range:4 Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Tin Plated Contacts; Body Material:Copper RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 332-5050865-8 A130879-ND 42K6951
Product Name SMD 7.5A Electronic Connector PC Pin Receptacles, Socket Connectors Discrete Socket, Pc Board; No. Of Contacts Amp - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 1.5mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Industrial Circular Connectors - 335807 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details