TE Connectivity Terminals - 5050865-5 5050865-5

Description
Manufacturer: TE Connectivity Win Source Part Number: 907087-5050865-5 Series: 4 Operating Temperature Range: -65°C ~ 126°C Features: Pin Receptacle Connector 0.034" ~ 0.041" (0.86mm ~ 1.04mm) No Tail Solder Package: Bulk Family Name: 5050865 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8536.69.4040 Other Part Number: 2266-5050865-5, 50508655
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Win Source Part Number: 907087-5050865-5 Series: 4 Operating Temperature Range: -65°C ~ 126°C Features: Pin Receptacle Connector 0.034" ~ 0.041" (0.86mm ~ 1.04mm) No Tail Solder Package: Bulk Family Name: 5050865 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8536.69.4040 Other Part Number: 2266-5050865-5, 50508655
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - 5050865-5 - 907087-5050865-5 - Win Source Electronics
Laguna Hills, CA, United States
Terminals - 5050865-5
907087-5050865-5
Terminals - 5050865-5 907087-5050865-5
Manufacturer: TE Connectivity Win Source Part Number: 907087-5050865-5 Series: 4 Operating Temperature Range: -65°C ~ 126°C Features: Pin Receptacle Connector 0.034" ~ 0.041" (0.86mm ~ 1.04mm) No Tail Solder Package: Bulk Family Name: 5050865 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8536.69.4040 Other Part Number: 2266-5050865-5, 50508655

Manufacturer: TE Connectivity
Win Source Part Number: 907087-5050865-5
Series: 4
Operating Temperature Range: -65°C ~ 126°C
Features: Pin Receptacle Connector 0.034" ~ 0.041" (0.86mm ~ 1.04mm) No Tail Solder
Package: Bulk
Family Name: 5050865
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8536.69.4040
Other Part Number: 2266-5050865-5, 50508655

Buy Now Datasheet
PC Pin Receptacles, Socket Connectors - 5050865-5-ND - DigiKey
Thief River Falls, MN, United States
PC Pin Receptacles, Socket Connectors
5050865-5-ND
PC Pin Receptacles, Socket Connectors 5050865-5-ND
"Pin Receptacle Connector 0.034"" ~ 0.041"" (0.86mm ~ 1.04mm) No Tail Solder"

"Pin Receptacle Connector 0.034"" ~ 0.041"" (0.86mm ~ 1.04mm) No Tail Solder"

Buy Now Datasheet
Connectors Sockets - IC, Transistor & Component - 5050865-5 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Sockets - IC, Transistor & Component
5050865-5
Connectors Sockets - IC, Transistor & Component 5050865-5
SOCKETMIN-SPR SN-AU SER-4

SOCKETMIN-SPR SN-AU SER-4

Buy Now
Singapore, Singapore
SMD 7.5A Electronic Connector
332-5050865-5
SMD 7.5A Electronic Connector 332-5050865-5
Female Socket, 7.5A, Gold Plated Copper, Surface Mount, 1-Circuit Product overview: 5050865-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 7.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 7.5A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-5050865-5 can be used for catalog matching and distributor lookup.

Female Socket, 7.5A, Gold Plated Copper, Surface Mount, 1-Circuit Product overview: 5050865-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 7.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 7.5A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-5050865-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 907087-5050865-5 5050865-5-ND 5050865-5 332-5050865-5
Product Name Terminals - 5050865-5 PC Pin Receptacles, Socket Connectors Connectors Sockets - IC, Transistor & Component SMD 7.5A Electronic Connector
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products