TE Connectivity Discrete Socket, Pc Board; Insulation Amp Te Connectivity 5050865-5.

Description
DISCRETE SOCKET, PC BOARD; INSULATION:NON INSULATED; MOUNTING HOLE DIA:1.83MM; TERMINAL PLATING:GOLD; OVERALL LENGTH:6.6MM; LENGTH - BELOW FLANGE:6.24MM; PRODUCT RANGE:-; CONNECTOR TYPE:PCB SOCKET; CONTACT MATERIAL:BERYLLIUM COPPER ROHS COMPLIANT: YES
Description
DISCRETE SOCKET, PC BOARD; INSULATION:NON INSULATED; MOUNTING HOLE DIA:1.83MM; TERMINAL PLATING:GOLD; OVERALL LENGTH:6.6MM; LENGTH - BELOW FLANGE:6.24MM; PRODUCT RANGE:-; CONNECTOR TYPE:PCB SOCKET; CONTACT MATERIAL:BERYLLIUM COPPER ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Discrete Socket, Pc Board; Insulation Amp Te Connectivity - 26AC8119 - Newark, An Avnet Company
Chicago, IL, United States
Discrete Socket, Pc Board; Insulation Amp Te Connectivity
26AC8119
Discrete Socket, Pc Board; Insulation Amp Te Connectivity 26AC8119
DISCRETE SOCKET, PC BOARD; INSULATION:NON INSULATED; MOUNTING HOLE DIA:1.83MM; TERMINAL PLATING:GOLD; OVERALL LENGTH:6.6MM; LENGTH - BELOW FLANGE:6.24MM; PRODUCT RANGE:-; CONNECTOR TYPE:PCB SOCKET; CONTACT MATERIAL:BERYLLIUM COPPER ROHS COMPLIANT: YES

DISCRETE SOCKET, PC BOARD; INSULATION:NON INSULATED; MOUNTING HOLE DIA:1.83MM; TERMINAL PLATING:GOLD; OVERALL LENGTH:6.6MM; LENGTH - BELOW FLANGE:6.24MM; PRODUCT RANGE:-; CONNECTOR TYPE:PCB SOCKET; CONTACT MATERIAL:BERYLLIUM COPPER ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 26AC8119
Product Name Discrete Socket, Pc Board; Insulation Amp Te Connectivity
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Magnet Wire Terminals - 1-1601061-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 18 to 34 AWG
View Details
2 suppliers
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Female Quick Disconnect Terminals, Insulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
Features Insulated
View Details