TE Connectivity Connectors Sockets - IC, Transistor & Component 5050865-1

Description
SOCKETMIN-SPR SN-AU SER-4
Request a Quote Datasheet
Description
SOCKETMIN-SPR SN-AU SER-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Sockets - IC, Transistor & Component - 5050865-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Sockets - IC, Transistor & Component
5050865-1
Connectors Sockets - IC, Transistor & Component 5050865-1
SOCKETMIN-SPR SN-AU SER-4

SOCKETMIN-SPR SN-AU SER-4

Buy Now
PC Pin Receptacles, Socket Connectors - A32394-ND - DigiKey
Thief River Falls, MN, United States
PC Pin Receptacles, Socket Connectors
A32394-ND
PC Pin Receptacles, Socket Connectors A32394-ND
"Pin Receptacle Connector 0.034"" ~ 0.041"" (0.86mm ~ 1.04mm) No Tail Solder"

"Pin Receptacle Connector 0.034"" ~ 0.041"" (0.86mm ~ 1.04mm) No Tail Solder"

Buy Now Datasheet
Socket, 6.6Mm, 20-18 Awg; No. Of Contacts Amp - Te Connectivity - 99X5565 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 6.6Mm, 20-18 Awg; No. Of Contacts Amp - Te Connectivity
99X5565
Socket, 6.6Mm, 20-18 Awg; No. Of Contacts Amp - Te Connectivity 99X5565
SOCKET, 6.6MM, 20-18 AWG; No. of Contacts:1Contacts; Connector Type:PCB Socket; Pitch Spacing:-; Product Range:4 Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

SOCKET, 6.6MM, 20-18 AWG; No. of Contacts:1Contacts; Connector Type:PCB Socket; Pitch Spacing:-; Product Range:4 Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5050865-1 A32394-ND 99X5565
Product Name Connectors Sockets - IC, Transistor & Component PC Pin Receptacles, Socket Connectors Socket, 6.6Mm, 20-18 Awg; No. Of Contacts Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Inner square plug adapter 1/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - CC-A-24292-MM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details