TE Connectivity PC Pin Receptacles, Socket Connectors 5050864-6

Description
"Pin Receptacle Connector 0.026"" ~ 0.033"" (0.66mm ~ 0.84mm) No Tail Solder"
Request a Quote Datasheet
Description
"Pin Receptacle Connector 0.026"" ~ 0.033"" (0.66mm ~ 0.84mm) No Tail Solder"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC Pin Receptacles, Socket Connectors - A32377-ND - DigiKey
Thief River Falls, MN, United States
PC Pin Receptacles, Socket Connectors
A32377-ND
PC Pin Receptacles, Socket Connectors A32377-ND
"Pin Receptacle Connector 0.026"" ~ 0.033"" (0.66mm ~ 0.84mm) No Tail Solder"

"Pin Receptacle Connector 0.026"" ~ 0.033"" (0.66mm ~ 0.84mm) No Tail Solder"

Buy Now Datasheet
IC & Component Sockets - 5050864-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
IC & Component Sockets
5050864-6
IC & Component Sockets 5050864-6
SOCKET,MIN-SPR SN SER-3

SOCKET,MIN-SPR SN SER-3

Buy Now
Discrete Socket, Pc Board; No. Of Contacts Amp - Te Connectivity - 40P9632 - Newark, An Avnet Company
Chicago, IL, United States
Discrete Socket, Pc Board; No. Of Contacts Amp - Te Connectivity
40P9632
Discrete Socket, Pc Board; No. Of Contacts Amp - Te Connectivity 40P9632
DISCRETE SOCKET, PC BOARD; No. of Contacts:1Contacts; Connector Type:PCB Socket; Pitch Spacing:-; Product Range:3 Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Tin Plated Contacts; Contact Termination:SolderRo HS Compliant: Yes

DISCRETE SOCKET, PC BOARD; No. of Contacts:1Contacts; Connector Type:PCB Socket; Pitch Spacing:-; Product Range:3 Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Tin Plated Contacts; Contact Termination:SolderRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A32377-ND 5050864-6 40P9632
Product Name PC Pin Receptacles, Socket Connectors IC & Component Sockets Discrete Socket, Pc Board; No. Of Contacts Amp - Te Connectivity
Termination SolderRoHS Compliant: Yes
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-FL2G-D - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Schaltbau G57 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details