TE Connectivity No. Of Contacts Amp - Te Connectivity 5050864-6.

Description
No. of Contacts:-; Pitch Spacing:-; Product Range:Series 3; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes
Description
No. of Contacts:-; Pitch Spacing:-; Product Range:Series 3; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
No. Of Contacts Amp - Te Connectivity - 28AC9914 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Contacts Amp - Te Connectivity
28AC9914
No. Of Contacts Amp - Te Connectivity 28AC9914
No. of Contacts:-; Pitch Spacing:-; Product Range:Series 3; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

No. of Contacts:-; Pitch Spacing:-; Product Range:Series 3; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC9914
Product Name No. Of Contacts Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products