TE Connectivity Terminal, 6.53Mm, Gold, Non-Insul; Insulation Amp Te Connectivity 5050864-1

Description
TERMINAL, 6.53MM, GOLD, NON-INSUL; Insulation:Non Insulated; Mounting Hole Dia:1.57mm; Terminal Plating:Gold; Overall Length:6.53mm; Length - Below Flange:6.17mm; Product Range:- RoHS Compliant: Yes
Description
TERMINAL, 6.53MM, GOLD, NON-INSUL; Insulation:Non Insulated; Mounting Hole Dia:1.57mm; Terminal Plating:Gold; Overall Length:6.53mm; Length - Below Flange:6.17mm; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal, 6.53Mm, Gold, Non-Insul; Insulation Amp Te Connectivity - 99X5564 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, 6.53Mm, Gold, Non-Insul; Insulation Amp Te Connectivity
99X5564
Terminal, 6.53Mm, Gold, Non-Insul; Insulation Amp Te Connectivity 99X5564
TERMINAL, 6.53MM, GOLD, NON-INSUL; Insulation:Non Insulated; Mounting Hole Dia:1.57mm; Terminal Plating:Gold; Overall Length:6.53mm; Length - Below Flange:6.17mm; Product Range:- RoHS Compliant: Yes

TERMINAL, 6.53MM, GOLD, NON-INSUL; Insulation:Non Insulated; Mounting Hole Dia:1.57mm; Terminal Plating:Gold; Overall Length:6.53mm; Length - Below Flange:6.17mm; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 99X5564
Product Name Terminal, 6.53Mm, Gold, Non-Insul; Insulation Amp Te Connectivity
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 0662-207-0082 - TE Connectivity
Specs
Features RoHS
International 35 to 55 mm2
View Details
Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
Female Quick Disconnect Terminals, Insulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
Features Insulated
View Details