TE Connectivity PC Pin Receptacles, Socket Connectors 5050863-5

Description
"Pin Receptacle Connector 0.014"" ~ 0.026"" (0.36mm ~ 0.66mm) No Tail Solder"
Request a Quote Datasheet
Description
"Pin Receptacle Connector 0.014"" ~ 0.026"" (0.36mm ~ 0.66mm) No Tail Solder"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC Pin Receptacles, Socket Connectors - A32371-ND - DigiKey
Thief River Falls, MN, United States
PC Pin Receptacles, Socket Connectors
A32371-ND
PC Pin Receptacles, Socket Connectors A32371-ND
"Pin Receptacle Connector 0.014"" ~ 0.026"" (0.36mm ~ 0.66mm) No Tail Solder"

"Pin Receptacle Connector 0.014"" ~ 0.026"" (0.36mm ~ 0.66mm) No Tail Solder"

Buy Now Datasheet
IC & Component Sockets - 5050863-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
IC & Component Sockets
5050863-5
IC & Component Sockets 5050863-5
SOCKET,MIN-SPR SN-AU SER-2

SOCKET,MIN-SPR SN-AU SER-2

Buy Now
Discrete Socket, Pc Board; No. Of Contacts Amp - Te Connectivity - 05M3445 - Newark, An Avnet Company
Chicago, IL, United States
Discrete Socket, Pc Board; No. Of Contacts Amp - Te Connectivity
05M3445
Discrete Socket, Pc Board; No. Of Contacts Amp - Te Connectivity 05M3445
DISCRETE SOCKET, PC BOARD; No. of Contacts:1Contacts; Connector Type:PCB Socket; Pitch Spacing:-; Product Range:2 Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Body Material:Copper RoHS Compliant: Yes

DISCRETE SOCKET, PC BOARD; No. of Contacts:1Contacts; Connector Type:PCB Socket; Pitch Spacing:-; Product Range:2 Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Body Material:Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A32371-ND 5050863-5 05M3445
Product Name PC Pin Receptacles, Socket Connectors IC & Component Sockets Discrete Socket, Pc Board; No. Of Contacts Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products