TE Connectivity Heat Shrink Tubing 5050814014

Description
Body Features Color : Green Flexibility : Flexible Fluid Type : Water, Aviation Fuel, Hydraulic Fluid Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 50.8 MM  [2 INCH ] Recovered Inside Diameter (Max) : 25.4 MM  [1 INCH ] Recovered Wall Thickness (Nominal) : 1.14 MM  [.045 INCH ] Recovered Wall Thickness (Tolerance) : .36 MM  [.014 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Low Outgassing : No Product Source : US Packaging Features Packaging Method : Spool Product Availability Applicable Region : Global Product Type Features Product Family : RNF-100 Wall Type : Single Usage Conditions Flammability : Flame-Retardant Fluid Resistance : Splash Protection Operating Temperature Range (DEGC) : -55 - 135 Recovery Temperature (DEGC) : 121 Resistant To : Fluids, Mechanical Damage, Abrasion, Strain Shrink Temperature (Min) (DEGC) : 95
Request a Quote
Description
Body Features Color : Green Flexibility : Flexible Fluid Type : Water, Aviation Fuel, Hydraulic Fluid Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 50.8 MM  [2 INCH ] Recovered Inside Diameter (Max) : 25.4 MM  [1 INCH ] Recovered Wall Thickness (Nominal) : 1.14 MM  [.045 INCH ] Recovered Wall Thickness (Tolerance) : .36 MM  [.014 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Low Outgassing : No Product Source : US Packaging Features Packaging Method : Spool Product Availability Applicable Region : Global Product Type Features Product Family : RNF-100 Wall Type : Single Usage Conditions Flammability : Flame-Retardant Fluid Resistance : Splash Protection Operating Temperature Range (DEGC) : -55 - 135 Recovery Temperature (DEGC) : 121 Resistant To : Fluids, Mechanical Damage, Abrasion, Strain Shrink Temperature (Min) (DEGC) : 95
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 5050814014 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
5050814014
Heat Shrink Tubing 5050814014
Body Features Color : Green Flexibility : Flexible Fluid Type : Water, Aviation Fuel, Hydraulic Fluid Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 50.8 MM  [2 INCH ] Recovered Inside Diameter (Max) : 25.4 MM  [1 INCH ] Recovered Wall Thickness (Nominal) : 1.14 MM  [.045 INCH ] Recovered Wall Thickness (Tolerance) : .36 MM  [.014 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Low Outgassing : No Product Source : US Packaging Features Packaging Method : Spool Product Availability Applicable Region : Global Product Type Features Product Family : RNF-100 Wall Type : Single Usage Conditions Flammability : Flame-Retardant Fluid Resistance : Splash Protection Operating Temperature Range (DEGC) : -55 - 135 Recovery Temperature (DEGC) : 121 Resistant To : Fluids, Mechanical Damage, Abrasion, Strain Shrink Temperature (Min) (DEGC) : 95

Body Features


  • Color : Green
  • Flexibility : Flexible
  • Fluid Type : Water, Aviation Fuel, Hydraulic Fluid
  • Material : Irradiated Modified Polyolefin
  • Shrink Ratio : 2:1

Dimensions


  • Expanded Inside Diameter (Min) : 50.8 MM  [2 INCH ]
  • Recovered Inside Diameter (Max) : 25.4 MM  [1 INCH ]
  • Recovered Wall Thickness (Nominal) : 1.14 MM  [.045 INCH ]
  • Recovered Wall Thickness (Tolerance) : .36 MM  [.014 INCH ]

Electrical Characteristics


  • Voltage (Max) (KV) : .6

Other


  • Low Outgassing : No
  • Product Source : US

Packaging Features


  • Packaging Method : Spool

Product Availability


  • Applicable Region : Global

Product Type Features


  • Product Family : RNF-100
  • Wall Type : Single

Usage Conditions


  • Flammability : Flame-Retardant
  • Fluid Resistance : Splash Protection
  • Operating Temperature Range (DEGC) : -55 - 135
  • Recovery Temperature (DEGC) : 121
  • Resistant To : Fluids, Mechanical Damage, Abrasion, Strain
  • Shrink Temperature (Min) (DEGC) : 95
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 5050814014
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 055665-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 074594-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 069783M009 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 035377P008 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details