TE Connectivity Magnet Wire Terminals 505081-1

Description
Contact Features Magnet Wire Terminal Type : Dual Blade Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.4 MM  [.252 INCH ] Terminal Orientation : Flag Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 1.78 MM  [.07 INCH ] Compatible Insulation Diameter Range : 1.78 MM  [.07 INCH ] Magnet Wire Size (AWG) : 22 - 20 Magnet Wire Size (MM) : .32 - .51 Product Length : 19.94 MM  [.785 INCH ] Stock Thickness (Magnet Wire Side) : .81 MM  [.032 INCH ] Terminal Height : 25.27 MM  [.995 INCH ] Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Aluminum, Copper Packaging Features Packaging Method : Reel Packaging Quantity : 3000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire Wire Insulation Support Retention Type : Insulation Support Termination Features Crimp Area Length : 6.35 MM  [.25 INCH ] Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Contact Features Magnet Wire Terminal Type : Dual Blade Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.4 MM  [.252 INCH ] Terminal Orientation : Flag Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 1.78 MM  [.07 INCH ] Compatible Insulation Diameter Range : 1.78 MM  [.07 INCH ] Magnet Wire Size (AWG) : 22 - 20 Magnet Wire Size (MM) : .32 - .51 Product Length : 19.94 MM  [.785 INCH ] Stock Thickness (Magnet Wire Side) : .81 MM  [.032 INCH ] Terminal Height : 25.27 MM  [.995 INCH ] Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Aluminum, Copper Packaging Features Packaging Method : Reel Packaging Quantity : 3000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire Wire Insulation Support Retention Type : Insulation Support Termination Features Crimp Area Length : 6.35 MM  [.25 INCH ] Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 505081-1 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
505081-1
Magnet Wire Terminals 505081-1
Contact Features Magnet Wire Terminal Type : Dual Blade Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.4 MM  [.252 INCH ] Terminal Orientation : Flag Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 1.78 MM  [.07 INCH ] Compatible Insulation Diameter Range : 1.78 MM  [.07 INCH ] Magnet Wire Size (AWG) : 22 - 20 Magnet Wire Size (MM) : .32 - .51 Product Length : 19.94 MM  [.785 INCH ] Stock Thickness (Magnet Wire Side) : .81 MM  [.032 INCH ] Terminal Height : 25.27 MM  [.995 INCH ] Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Aluminum, Copper Packaging Features Packaging Method : Reel Packaging Quantity : 3000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire Wire Insulation Support Retention Type : Insulation Support Termination Features Crimp Area Length : 6.35 MM  [.25 INCH ] Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated

Contact Features


  • Magnet Wire Terminal Type : Dual Blade
  • Mating Tab Thickness : .81 MM  [.032 INCH ]
  • Mating Tab Width : 6.4 MM  [.252 INCH ]
  • Terminal Orientation : Flag
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter (Max) : 1.78 MM  [.07 INCH ]
  • Compatible Insulation Diameter Range : 1.78 MM  [.07 INCH ]
  • Magnet Wire Size (AWG) : 22 - 20
  • Magnet Wire Size (MM) : .32 - .51
  • Product Length : 19.94 MM  [.785 INCH ]
  • Stock Thickness (Magnet Wire Side) : .81 MM  [.032 INCH ]
  • Terminal Height : 25.27 MM  [.995 INCH ]

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Aluminum, Copper

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 3000

Product Type Features


  • Compatible With Discrete Wire Type : Magnet Wire
  • Wire Insulation Support Retention Type : Insulation Support

Termination Features


  • Crimp Area Length : 6.35 MM  [.25 INCH ]
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 505081-1
Product Name Magnet Wire Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-160773-0 - TE Connectivity
Specs
Material Nickel
Features RoHS
North American 15 to 20 AWG
View Details
2 suppliers
Connector Contacts - 102348-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Quick Disconnects - 1-1627102-1 - TE Connectivity
Specs
Material Unplated
North American 15 to 18 AWG
International 0.7000 to 2.1 mm2
View Details