TE Connectivity Ring Terminals 505071-1

Description
Body Features Product Weight (G) : .643 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Underplating Material : Brass Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 1.27 MM  [.05 INCH ] Product Length : 30.98 MM  [1.22 INCH ] Stud Diameter : 4.26 MM  [.168 INCH ] Tongue Thickness : .5 MM  [.02 INCH ] Wire Size (MMSQ) : .517 - 1.3 Wire Size (AWG) : 20 - 16 Wire Size (CMA) : 1020 - 2581 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper, Aluminum Packaging Features Packaging Method : Strip Packaging Quantity : 8000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : RING-035 Stud Size : #8, M4 Terminal Features : Sheared Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Product Weight (G) : .643 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Underplating Material : Brass Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 1.27 MM  [.05 INCH ] Product Length : 30.98 MM  [1.22 INCH ] Stud Diameter : 4.26 MM  [.168 INCH ] Tongue Thickness : .5 MM  [.02 INCH ] Wire Size (MMSQ) : .517 - 1.3 Wire Size (AWG) : 20 - 16 Wire Size (CMA) : 1020 - 2581 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper, Aluminum Packaging Features Packaging Method : Strip Packaging Quantity : 8000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : RING-035 Stud Size : #8, M4 Terminal Features : Sheared Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 505071-1 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
505071-1
Ring Terminals 505071-1
Body Features Product Weight (G) : .643 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Underplating Material : Brass Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 1.27 MM  [.05 INCH ] Product Length : 30.98 MM  [1.22 INCH ] Stud Diameter : 4.26 MM  [.168 INCH ] Tongue Thickness : .5 MM  [.02 INCH ] Wire Size (MMSQ) : .517 - 1.3 Wire Size (AWG) : 20 - 16 Wire Size (CMA) : 1020 - 2581 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper, Aluminum Packaging Features Packaging Method : Strip Packaging Quantity : 8000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : RING-035 Stud Size : #8, M4 Terminal Features : Sheared Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Product Weight (G) : .643

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Open
  • Contact Underplating Material : Brass
  • Terminal Orientation : Straight
  • Terminal Plating Material : Unplated

Dimensions


  • Barrel Inside Diameter : 1.27 MM  [.05 INCH ]
  • Product Length : 30.98 MM  [1.22 INCH ]
  • Stud Diameter : 4.26 MM  [.168 INCH ]
  • Tongue Thickness : .5 MM  [.02 INCH ]
  • Wire Size (MMSQ) : .517 - 1.3
  • Wire Size (AWG) : 20 - 16
  • Wire Size (CMA) : 1020 - 2581

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper, Aluminum

Packaging Features


  • Packaging Method : Strip
  • Packaging Quantity : 8000

Product Type Features


  • Compatible With Discrete Wire Type : Magnet Wire
  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Shape Description : RING-035
  • Stud Size : #8, M4
  • Terminal Features : Sheared
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Sheung Wan, Hong Kong
Terminals
505071-1
Terminals 505071-1
Terminals N/I-RING 20-16 #

Terminals N/I-RING 20-16 #

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 505071-1 505071-1
Product Name Ring Terminals Terminals
Material Unplated
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminals - 1-1627067-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
View Details
Connector Contacts - 102107-3 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Quick Disconnects - 1-160759-2 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 20 AWG
View Details
2 suppliers