TE Connectivity PC Pin Receptacles, Socket Connectors 5050462-8

Description
"Pin Receptacle Connector 0.014"" ~ 0.026"" (0.36mm ~ 0.66mm) No Tail Solder"
Request a Quote Datasheet
Description
"Pin Receptacle Connector 0.014"" ~ 0.026"" (0.36mm ~ 0.66mm) No Tail Solder"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC Pin Receptacles, Socket Connectors - A32374-ND - DigiKey
Thief River Falls, MN, United States
PC Pin Receptacles, Socket Connectors
A32374-ND
PC Pin Receptacles, Socket Connectors A32374-ND
"Pin Receptacle Connector 0.014"" ~ 0.026"" (0.36mm ~ 0.66mm) No Tail Solder"

"Pin Receptacle Connector 0.014"" ~ 0.026"" (0.36mm ~ 0.66mm) No Tail Solder"

Buy Now Datasheet
IC & Component Sockets - 5050462-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
IC & Component Sockets
5050462-8
IC & Component Sockets 5050462-8
SOCKET,MIN-SPR SN-AU SER-2

SOCKET,MIN-SPR SN-AU SER-2

Buy Now
Miniature Spring Socket, 1Pos; No. Of Contacts Amp - Te Connectivity - 99X5562 - Newark, An Avnet Company
Chicago, IL, United States
Miniature Spring Socket, 1Pos; No. Of Contacts Amp - Te Connectivity
99X5562
Miniature Spring Socket, 1Pos; No. Of Contacts Amp - Te Connectivity 99X5562
MINIATURE SPRING SOCKET, 1POS; No. of Contacts:1Contacts; Connector Type:PCB Socket; Pitch Spacing:-; Product Range:Series 2; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

MINIATURE SPRING SOCKET, 1POS; No. of Contacts:1Contacts; Connector Type:PCB Socket; Pitch Spacing:-; Product Range:Series 2; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site
Miniature Spring Socket, 1Pos Rohs Compliant Amp - Te Connectivity - 70AH7629 - Newark, An Avnet Company
Chicago, IL, United States
Miniature Spring Socket, 1Pos Rohs Compliant Amp - Te Connectivity
70AH7629
Miniature Spring Socket, 1Pos Rohs Compliant Amp - Te Connectivity 70AH7629
MINIATURE SPRING SOCKET, 1POS ROHS COMPLIANT: YES

MINIATURE SPRING SOCKET, 1POS ROHS COMPLIANT: YES

Supplier's Site
PC Pin Receptacles, Socket Connectors - 5050462-8 - ODG (Origin Data Global)
Shenzhen, China
PC Pin Receptacles, Socket Connectors
5050462-8
PC Pin Receptacles, Socket Connectors 5050462-8
CONN PIN RCPT .014-.026 SOLDER

CONN PIN RCPT .014-.026 SOLDER

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A32374-ND 5050462-8 99X5562 5050462-8
Product Name PC Pin Receptacles, Socket Connectors IC & Component Sockets Miniature Spring Socket, 1Pos; No. Of Contacts Amp - Te Connectivity PC Pin Receptacles, Socket Connectors
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products