SOCKET,MIN-SPR W/H SN-AU SER-2
"Pin Receptacle Connector 0.014"" ~ 0.026"" (0.36mm ~ 0.66mm) No Tail Solder"
DISCRETE SOCKET, PC BOARD; No. of Contacts:1Contacts; Connector Type:PCB Socket; Pitch Spacing:-; Product Range:2 Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5050462-2 | A32382-ND | 28M8816 |
| Product Name | IC & Component Sockets | PC Pin Receptacles, Socket Connectors | Discrete Socket, Pc Board; No. Of Contacts Amp - Te Connectivity |