TE Connectivity Ring Terminals 505044-1

Description
Body Features Product Weight (G) : .687 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Underplating Material : Brass Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 1.27 MM  [.05 INCH ] Product Length : 24.26 MM  [.955 INCH ] Stud Diameter : 4.19 MM  [.165 INCH ] Tongue Thickness : .5 MM  [.02 INCH ] Wire Size (MMSQ) : .517 - .8 Wire Size (AWG) : 20 - 18 Wire Size (CMA) : 1020 - 1624 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper, Aluminum Packaging Features Packaging Method : Strip Product Type Features Compatible With Discrete Wire Type : Magnet Wire Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : RING-036 Stud Size : #8, M4 Terminal Features : Sheared Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Product Weight (G) : .687 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Underplating Material : Brass Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 1.27 MM  [.05 INCH ] Product Length : 24.26 MM  [.955 INCH ] Stud Diameter : 4.19 MM  [.165 INCH ] Tongue Thickness : .5 MM  [.02 INCH ] Wire Size (MMSQ) : .517 - .8 Wire Size (AWG) : 20 - 18 Wire Size (CMA) : 1020 - 1624 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper, Aluminum Packaging Features Packaging Method : Strip Product Type Features Compatible With Discrete Wire Type : Magnet Wire Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : RING-036 Stud Size : #8, M4 Terminal Features : Sheared Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 505044-1 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
505044-1
Ring Terminals 505044-1
Body Features Product Weight (G) : .687 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Underplating Material : Brass Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 1.27 MM  [.05 INCH ] Product Length : 24.26 MM  [.955 INCH ] Stud Diameter : 4.19 MM  [.165 INCH ] Tongue Thickness : .5 MM  [.02 INCH ] Wire Size (MMSQ) : .517 - .8 Wire Size (AWG) : 20 - 18 Wire Size (CMA) : 1020 - 1624 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper, Aluminum Packaging Features Packaging Method : Strip Product Type Features Compatible With Discrete Wire Type : Magnet Wire Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : RING-036 Stud Size : #8, M4 Terminal Features : Sheared Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Product Weight (G) : .687

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Open
  • Contact Underplating Material : Brass
  • Terminal Orientation : Straight
  • Terminal Plating Material : Unplated

Dimensions


  • Barrel Inside Diameter : 1.27 MM  [.05 INCH ]
  • Product Length : 24.26 MM  [.955 INCH ]
  • Stud Diameter : 4.19 MM  [.165 INCH ]
  • Tongue Thickness : .5 MM  [.02 INCH ]
  • Wire Size (MMSQ) : .517 - .8
  • Wire Size (AWG) : 20 - 18
  • Wire Size (CMA) : 1020 - 1624

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper, Aluminum

Packaging Features


  • Packaging Method : Strip

Product Type Features


  • Compatible With Discrete Wire Type : Magnet Wire
  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Shape Description : RING-036
  • Stud Size : #8, M4
  • Terminal Features : Sheared
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Sheung Wan, Hong Kong
Terminals
505044-1
Terminals 505044-1
Terminals STUD RTNG AMVAR TERM

Terminals STUD RTNG AMVAR TERM

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 505044-1 505044-1
Product Name Ring Terminals Terminals
Material Unplated
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102102-5 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 1-1747419-2 - TE Connectivity
Specs
Features RoHS
North American 14 to 16 AWG
International 1.23 to 2.27 mm2
View Details
Splices - 089097-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 20 AWG
International 0.5000 mm2
View Details
Connector Contacts - 104481-4 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details