Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Jacket Material : PVC Product Weight : 110 G [3.88 OZ ]
Configuration Features Electrical Connection : Cable Number of Conductors : 3
Contact Features Switching Contact Type : NO
Dimensions Cable Length : 6 M [19.685 FT ] Nominal Operating Distance : 3.24 MM [.127 INCH ] Nominal Sensing Distance : 4 MM [.157 INCH ] Product Length : 50 MM [1.968 INCH ] Repeatability (Max) (MM) : 0.01 Standard Object Size : 12 x 12 MM [.47 x .47 INCH ]
Electrical Characteristics Current Consumption (Max) (MAMP) : 10 Output Current (Max) (MAMP) : 200 Output Voltage Drop With Powered Load (Max) (V) : 2 Supply Voltage Range (VDC) : 10 - 30 Switching Frequency (Max) (HZ) : 600
Industry Standards Explosive Protection Marking : Ex tb IIIC T100 ºC Db IP65 IP Rating : IP69K, IP67
Mechanical Attachment Mounting Alignment Type : Semi-Flush Thread Size : M12 x 1
Operation/Applicatio
n Electrical Configuration : DC - PNP Hysteresis : < 5% Indicator Type : Back LED Operational Function : Enhanced Distance Output Protection Type : Short Circuit and Inversion Ripple (PCT) : 10
Usage Conditions Explosion Protection : Dustproof by Enclosure Operating Environment : Common Industrial Areas & Atmospheres with Combustible Dust Operating Temperature Range : -25 - 70 DEGC [-13 - 158 DEGF ]
Body Features
- Body Style : Metallic Threaded
- Device Form Factor : Tubular
- Jacket Material : PVC
- Product Weight : 110 G [3.88 OZ ]
Configuration Features
- Electrical Connection : Cable
- Number of Conductors : 3
Contact Features
- Switching Contact Type : NO
Dimensions
- Cable Length : 6 M [19.685 FT ]
- Nominal Operating Distance : 3.24 MM [.127 INCH ]
- Nominal Sensing Distance : 4 MM [.157 INCH ]
- Product Length : 50 MM [1.968 INCH ]
- Repeatability (Max) (MM) : 0.01
- Standard Object Size : 12 x 12 MM [.47 x .47 INCH ]
Electrical Characteristics
- Current Consumption (Max) (MAMP) : 10
- Output Current (Max) (MAMP) : 200
- Output Voltage Drop With Powered Load (Max) (V) : 2
- Supply Voltage Range (VDC) : 10 - 30
- Switching Frequency (Max) (HZ) : 600
Industry Standards
- Explosive Protection Marking : Ex tb IIIC T100 ºC Db IP65
- IP Rating : IP69K, IP67
Mechanical Attachment
- Mounting Alignment Type : Semi-Flush
- Thread Size : M12 x 1
Operation/Application
- Electrical Configuration : DC - PNP
- Hysteresis : < 5%
- Indicator Type : Back LED
- Operational Function : Enhanced Distance
- Output Protection Type : Short Circuit and Inversion
- Ripple (PCT) : 10
Usage Conditions
- Explosion Protection : Dustproof by Enclosure
- Operating Environment : Common Industrial Areas & Atmospheres with Combustible Dust
- Operating Temperature Range : -25 - 70 DEGC [-13 - 158 DEGF ]