TE Connectivity Crimp Wire Pins, Tabs & Ferrules 505038-1

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Terminal Type : Shur-Plug Terminal Mating Pin Diameter : 4.57 MM  [.18 INCH ] Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 1.27 MM , 2.66 MM  [.05 INCH , .105 INCH ] Compatible Insulation Diameter Range : 2.29 - 3.17 MM , 3.17 MM  [.125 INCH , .09 - .125 INCH ] Overall Product Length : 18.92 MM  [.745 INCH ] Terminal Material Thickness : .45 MM  [.018 INCH ] Wire Size (MMSQ) : .5 - 1.3 Wire Size (AWG) : 20 - 16 Wire Size (CMA) : 1021 - 2582 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Product Type Features Compatible With Discrete Wire Type : Stranded Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Terminal Type : Shur-Plug Terminal Mating Pin Diameter : 4.57 MM  [.18 INCH ] Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 1.27 MM , 2.66 MM  [.05 INCH , .105 INCH ] Compatible Insulation Diameter Range : 2.29 - 3.17 MM , 3.17 MM  [.125 INCH , .09 - .125 INCH ] Overall Product Length : 18.92 MM  [.745 INCH ] Terminal Material Thickness : .45 MM  [.018 INCH ] Wire Size (MMSQ) : .5 - 1.3 Wire Size (AWG) : 20 - 16 Wire Size (CMA) : 1021 - 2582 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Product Type Features Compatible With Discrete Wire Type : Stranded Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 505038-1 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
505038-1
Crimp Wire Pins, Tabs & Ferrules 505038-1
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Terminal Type : Shur-Plug Terminal Mating Pin Diameter : 4.57 MM  [.18 INCH ] Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 1.27 MM , 2.66 MM  [.05 INCH , .105 INCH ] Compatible Insulation Diameter Range : 2.29 - 3.17 MM , 3.17 MM  [.125 INCH , .09 - .125 INCH ] Overall Product Length : 18.92 MM  [.745 INCH ] Terminal Material Thickness : .45 MM  [.018 INCH ] Wire Size (MMSQ) : .5 - 1.3 Wire Size (AWG) : 20 - 16 Wire Size (CMA) : 1021 - 2582 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Product Type Features Compatible With Discrete Wire Type : Stranded Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Open
  • Crimp Wire Terminal Type : Shur-Plug Terminal
  • Mating Pin Diameter : 4.57 MM  [.18 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Unplated

Dimensions


  • Barrel Inside Diameter : 1.27 MM , 2.66 MM  [.05 INCH , .105 INCH ]
  • Compatible Insulation Diameter Range : 2.29 - 3.17 MM , 3.17 MM  [.125 INCH , .09 - .125 INCH ]
  • Overall Product Length : 18.92 MM  [.745 INCH ]
  • Terminal Material Thickness : .45 MM  [.018 INCH ]
  • Wire Size (MMSQ) : .5 - 1.3
  • Wire Size (AWG) : 20 - 16
  • Wire Size (CMA) : 1021 - 2582

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Reel

Product Type Features


  • Compatible With Discrete Wire Type : Stranded

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Terminals - Barrel, Bullet Connectors - A111217CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Barrel, Bullet Connectors
A111217CT-ND
Terminals - Barrel, Bullet Connectors A111217CT-ND
CONN TERM PIN 16-20AWG CRIMP

CONN TERM PIN 16-20AWG CRIMP

Buy Now Datasheet
Terminals - Barrel, Bullet Connectors - A111217TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Barrel, Bullet Connectors
A111217TR-ND
Terminals - Barrel, Bullet Connectors A111217TR-ND
CONN TERM PIN 16-20AWG CRIMP

CONN TERM PIN 16-20AWG CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
505038-1
Terminals 505038-1
Terminals 180 DIA SHPL 20-16

Terminals 180 DIA SHPL 20-16

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 505038-1 A111217CT-ND A111217TR-ND 505038-1
Product Name Crimp Wire Pins, Tabs & Ferrules Terminals - Barrel, Bullet Connectors Terminals - Barrel, Bullet Connectors Terminals
Terminal Type Shur-Plug Terminal Connector Pin; Male, Pin (Plug) Connector Pin; Male, Pin (Plug)
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 0662-207-1631L - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details
Connector Contacts - 1-175218-2 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.42 mm2
View Details
Connector Contacts - 1-172781-4 - TE Connectivity
Specs
Features RoHS
North American 26 to 30 AWG
International 0.0500 to 0.1500 mm2
View Details
Quick Disconnects - 100644-4 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 16 to 20 AWG
View Details