TE Connectivity Special Purpose Terminals 505034-2

Description
Contact Features Barrel Type : Open Special Purpose Terminal Type : Button Terminal Orientation : Straight Terminal Plating Material : Pre-Tin Dimensions Accepts Wire Insulation Diameter (Max) : 3.18 MM  [.125 INCH ] Accepts Wire Insulation Diameter Range : 2.29 - 3.18 MM  [.09 - .125 INCH ] Overall Product Length : 7.87 MM  [.31 INCH ] Terminal Material Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : .5 - 1.4 Wire Size (AWG) : 20 - 16 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Heavy Duty : No Other Comment : For Mini Applicator. Packaging Features Packaging Method : Reel Packaging Quantity : 3500 Product Type Features Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Contact Features Barrel Type : Open Special Purpose Terminal Type : Button Terminal Orientation : Straight Terminal Plating Material : Pre-Tin Dimensions Accepts Wire Insulation Diameter (Max) : 3.18 MM  [.125 INCH ] Accepts Wire Insulation Diameter Range : 2.29 - 3.18 MM  [.09 - .125 INCH ] Overall Product Length : 7.87 MM  [.31 INCH ] Terminal Material Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : .5 - 1.4 Wire Size (AWG) : 20 - 16 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Heavy Duty : No Other Comment : For Mini Applicator. Packaging Features Packaging Method : Reel Packaging Quantity : 3500 Product Type Features Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Special Purpose Terminals - 505034-2 - TE Connectivity
Berwyn, PA, United States
Special Purpose Terminals
505034-2
Special Purpose Terminals 505034-2
Contact Features Barrel Type : Open Special Purpose Terminal Type : Button Terminal Orientation : Straight Terminal Plating Material : Pre-Tin Dimensions Accepts Wire Insulation Diameter (Max) : 3.18 MM  [.125 INCH ] Accepts Wire Insulation Diameter Range : 2.29 - 3.18 MM  [.09 - .125 INCH ] Overall Product Length : 7.87 MM  [.31 INCH ] Terminal Material Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : .5 - 1.4 Wire Size (AWG) : 20 - 16 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Heavy Duty : No Other Comment : For Mini Applicator. Packaging Features Packaging Method : Reel Packaging Quantity : 3500 Product Type Features Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated

Contact Features


  • Barrel Type : Open
  • Special Purpose Terminal Type : Button
  • Terminal Orientation : Straight
  • Terminal Plating Material : Pre-Tin

Dimensions


  • Accepts Wire Insulation Diameter (Max) : 3.18 MM  [.125 INCH ]
  • Accepts Wire Insulation Diameter Range : 2.29 - 3.18 MM  [.09 - .125 INCH ]
  • Overall Product Length : 7.87 MM  [.31 INCH ]
  • Terminal Material Thickness : .41 MM  [.016 INCH ]
  • Wire Size (MMSQ) : .5 - 1.4
  • Wire Size (AWG) : 20 - 16

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Heavy Duty : No

Other


  • Comment : For Mini Applicator.

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 3500

Product Type Features


  • Sealable : No
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now
Sheung Wan, Hong Kong
Terminals
505034-2
Terminals 505034-2
Terminals BUTTON CONT 20-16 0.016PTPBR

Terminals BUTTON CONT 20-16 0.016PTPBR

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 505034-2 505034-2
Product Name Special Purpose Terminals Terminals
Material Pre-Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102918-1 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Connector Contacts - 1-175217-3 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Connector Contacts - 1-163089-1 - TE Connectivity
Specs
Features RoHS
North American 24 to 26 AWG
International 0.1200 to 0.2000 mm2
View Details
Connector Contacts - 103171-1 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details