TE Connectivity Magnet Wire Terminals 505002-1

Description
Contact Features Mating Pin Diameter : 2.29 MM  [.09 INCH ] Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Lead Wire Size (AWG) : 20 - 16 Lead Wire Size (MMSQ) : .51 - 1.3 Product Length : 13.36 MM  [.526 INCH ] Stock Thickness (Magnet Wire Side) : .4 MM  [.016 INCH ] Terminal Height : 6.05 MM  [.237 INCH ] Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Reel Packaging Quantity : 15000 Termination Features Crimp Area Length : 3.3 MM  [.13 INCH ] Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Contact Features Mating Pin Diameter : 2.29 MM  [.09 INCH ] Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Lead Wire Size (AWG) : 20 - 16 Lead Wire Size (MMSQ) : .51 - 1.3 Product Length : 13.36 MM  [.526 INCH ] Stock Thickness (Magnet Wire Side) : .4 MM  [.016 INCH ] Terminal Height : 6.05 MM  [.237 INCH ] Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Reel Packaging Quantity : 15000 Termination Features Crimp Area Length : 3.3 MM  [.13 INCH ] Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 505002-1 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
505002-1
Magnet Wire Terminals 505002-1
Contact Features Mating Pin Diameter : 2.29 MM  [.09 INCH ] Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Lead Wire Size (AWG) : 20 - 16 Lead Wire Size (MMSQ) : .51 - 1.3 Product Length : 13.36 MM  [.526 INCH ] Stock Thickness (Magnet Wire Side) : .4 MM  [.016 INCH ] Terminal Height : 6.05 MM  [.237 INCH ] Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Reel Packaging Quantity : 15000 Termination Features Crimp Area Length : 3.3 MM  [.13 INCH ] Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated

Contact Features


  • Mating Pin Diameter : 2.29 MM  [.09 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Unplated

Dimensions


  • Lead Wire Size (AWG) : 20 - 16
  • Lead Wire Size (MMSQ) : .51 - 1.3
  • Product Length : 13.36 MM  [.526 INCH ]
  • Stock Thickness (Magnet Wire Side) : .4 MM  [.016 INCH ]
  • Terminal Height : 6.05 MM  [.237 INCH ]

Mechanical Attachment


  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 15000

Termination Features


  • Crimp Area Length : 3.3 MM  [.13 INCH ]
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now
Terminals - Specialized Connectors - A113757-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Specialized Connectors
A113757-ND
Terminals - Specialized Connectors A113757-ND
CONN TERM RCPT 16-20AWG CRIMP

CONN TERM RCPT 16-20AWG CRIMP

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 505002-1 A113757-ND
Product Name Magnet Wire Terminals Terminals - Specialized Connectors
Material Unplated
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Specialized Connectors - A101975-ND - DigiKey
Specs
Terminal Type Busbar Clip
Features RoHS
View Details
Connector Contacts - 117249-2 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 104481-4 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Splices - 019601-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
View Details