TE Connectivity
Power Cable Wraps
504616-000
Description
Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 2.5:1
Dimensions Compatible Cable Diameter (Max) : 84 MM [2.952 INCH ] Compatible Cable Diameter (Min) : 15 MM [2.3 INCH ] Product Length : 1000 MM [39.37 INCH ] Recovered Wall Thickness (Max) (MM) : 1.5 Wall Thickness : Medium
Mechanical Attachment Mechanical Reinforcement : Fabric (Woven Textile) Reinforced
Operation/Applicatio
n Power Component Application Type : Underground
Other Product Use : Cable Jacket Repair
Product Availability Product Availability : Worldwide
Product Type Features Adhesive Coating : With Coating Style : Inline Installation Technology : Heat Shrink Power Cable Wrap Product Type : Sleeve Power Component Options : Channels & Clips Wall Style (Excluding Adhesive) : Reinforced
Usage Conditions Flammability Performance : Non-Flame-Retardant
Request a Quote
Email Supplier
Datasheet
Description
Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 2.5:1
Dimensions Compatible Cable Diameter (Max) : 84 MM [2.952 INCH ] Compatible Cable Diameter (Min) : 15 MM [2.3 INCH ] Product Length : 1000 MM [39.37 INCH ] Recovered Wall Thickness (Max) (MM) : 1.5 Wall Thickness : Medium
Mechanical Attachment Mechanical Reinforcement : Fabric (Woven Textile) Reinforced
Operation/Applicatio
n Power Component Application Type : Underground
Other Product Use : Cable Jacket Repair
Product Availability Product Availability : Worldwide
Product Type Features Adhesive Coating : With Coating Style : Inline Installation Technology : Heat Shrink Power Cable Wrap Product Type : Sleeve Power Component Options : Channels & Clips Wall Style (Excluding Adhesive) : Reinforced
Usage Conditions Flammability Performance : Non-Flame-Retardant
Request a Quote
Email Supplier
Datasheet
Suppliers
Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 2.5:1
Dimensions Compatible Cable Diameter (Max) : 84 MM [2.952 INCH ] Compatible Cable Diameter (Min) : 15 MM [2.3 INCH ] Product Length : 1000 MM [39.37 INCH ] Recovered Wall Thickness (Max) (MM) : 1.5 Wall Thickness : Medium
Mechanical Attachment Mechanical Reinforcement : Fabric (Woven Textile) Reinforced
Operation/Applicatio
n Power Component Application Type : Underground
Other Product Use : Cable Jacket Repair
Product Availability Product Availability : Worldwide
Product Type Features Adhesive Coating : With Coating Style : Inline Installation Technology : Heat Shrink Power Cable Wrap Product Type : Sleeve Power Component Options : Channels & Clips Wall Style (Excluding Adhesive) : Reinforced
Usage Conditions Flammability Performance : Non-Flame-Retardant
Body Features
- Flexibility : Semi-Rigid
- Primary Product Color : Black
- Primary Product Material : Crosslinked Polyolefin
- Shrink Ratio : > 2.5:1
Dimensions
- Compatible Cable Diameter (Max) : 84 MM [2.952 INCH ]
- Compatible Cable Diameter (Min) : 15 MM [2.3 INCH ]
- Product Length : 1000 MM [39.37 INCH ]
- Recovered Wall Thickness (Max) (MM) : 1.5
- Wall Thickness : Medium
Mechanical Attachment
- Mechanical Reinforcement : Fabric (Woven Textile) Reinforced
Operation/Application
- Power Component Application Type : Underground
Other
- Product Use : Cable Jacket Repair
Product Availability
- Product Availability : Worldwide
Product Type Features
- Adhesive Coating : With
- Coating Style : Inline
- Installation Technology : Heat Shrink
- Power Cable Wrap Product Type : Sleeve
- Power Component Options : Channels & Clips
- Wall Style (Excluding Adhesive) : Reinforced
Usage Conditions
- Flammability Performance : Non-Flame-Retardant
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Protective Sleeving |
|
Product Number
|
504616-000 |
|
Product Name
|
Power Cable Wraps |
|
Material
|
Polyolefin; Crosslinked Polyolefin
|
Unlock Full Specs
to access all available technical data
Similar Products
Sleeving
Shrink Tubing; Heat Shrinkable Tubing
Material
Polyolefin; Irradiated Modified Polyolefin
Operating Temperature
-40 to 130 C (-40 to 266 F)
View Details
2 suppliers
Sleeving
Shrink Tubing; Heat Shrinkable Tubing
Material
Polyolefin; Crosslinked Polyolefin, Irradiated Modified Polyolefin
Operating Temperature
-40 to 130 C (-40 to 266 F)
View Details
Sleeving
Shrink Tubing; Heat Shrinkable Tubing
Material
Polyolefin; Irradiated Modified Polyolefin
Operating Temperature
-40 to 105 C (-40 to 221 F)
View Details