Body Features Primary Product Color : Black
Configuration Features Connector Contact Load Condition : Fully Loaded Number of Columns : 6 Number of Loaded Positions : 6 Number of Positions : 6 Number of Rows : 1 PCB Mount Orientation : Vertical
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 9 Contact Layout : Inline Contact Mating Area Length : 3.5 MM [.138 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Shape & Form : Rectangular Contact Type : Pin PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 4 - 6 MICM [157.48 - 236.22 MICIN ]
Dimensions Connector Height : 7.8 MM [.307 INCH ] Connector Length : 11.85 MM [.466 INCH ] Connector Width : 7 MM [.276 INCH ]
Electrical Characteristics Insulation Resistance (MEGO) : 100
Housing Features Centerline (Pitch) : 1.27 MM [.05 INCH ] Housing Material : Polyphthalamide (PPA) Mating Entry Location : Top
Industry Standards Compatible With Agency/Standards Products : DIN, UL UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Groove Mating Retention : With Mating Retention Type : Latching Feature Mounting Alignment Feature Length : .75 MM [.029 INCH ] PCB Mount Alignment : With PCB Mount Alignment Type : Locating Posts PCB Mount Retention : Without
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Tape & Reel
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No
Termination Features Termination Method to PCB : Surface Mount
Usage Conditions Operating Temperature (Max) : 150 DEGC [302 DEGF ] Operating Temperature Range : -40 - 150 DEGC [-40 - 302 DEGF ]
Body Features
- Primary Product Color : Black
Configuration Features
- Connector Contact Load Condition : Fully Loaded
- Number of Columns : 6
- Number of Loaded Positions : 6
- Number of Positions : 6
- Number of Rows : 1
- PCB Mount Orientation : Vertical
Contact Features
- Contact Base Material : Copper Alloy
- Contact Current Rating (Max) (AMP) : 9
- Contact Layout : Inline
- Contact Mating Area Length : 3.5 MM [.138 INCH ]
- Contact Mating Area Plating Material : Gold (Au)
- Contact Shape & Form : Rectangular
- Contact Type : Pin
- PCB Contact Termination Area Plating Material : Tin
- PCB Contact Termination Area Plating Material Thickness : 4 - 6 MICM [157.48 - 236.22 MICIN ]
Dimensions
- Connector Height : 7.8 MM [.307 INCH ]
- Connector Length : 11.85 MM [.466 INCH ]
- Connector Width : 7 MM [.276 INCH ]
Electrical Characteristics
- Insulation Resistance (MEGO) : 100
Housing Features
- Centerline (Pitch) : 1.27 MM [.05 INCH ]
- Housing Material : Polyphthalamide (PPA)
- Mating Entry Location : Top
Industry Standards
- Compatible With Agency/Standards Products : DIN, UL
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Connector Mounting Type : Board Mount
- Mating Alignment : With
- Mating Alignment Type : Polarization Groove
- Mating Retention : With
- Mating Retention Type : Latching Feature
- Mounting Alignment Feature Length : .75 MM [.029 INCH ]
- PCB Mount Alignment : With
- PCB Mount Alignment Type : Locating Posts
- PCB Mount Retention : Without
Operation/Application
- Circuit Application : Power & Signal
Packaging Features
- Packaging Method : Tape & Reel
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- Connector Product Type : Connector Assembly
- Connector System : Board-to-Board
- Header Type : Fully Shrouded
- PCB Connector Type : PCB Mount Header
- Sealable : No
Termination Features
- Termination Method to PCB : Surface Mount
Usage Conditions
- Operating Temperature (Max) : 150 DEGC [302 DEGF ]
- Operating Temperature Range : -40 - 150 DEGC [-40 - 302 DEGF ]