TE Connectivity Fiber Optic Connector Adapters 504021-1

Description
Coupler Fiber Optic Connector ST Receptacle To ST Receptacle Panel Mount, Bulkhead
Request a Quote Datasheet
Description
Coupler Fiber Optic Connector ST Receptacle To ST Receptacle Panel Mount, Bulkhead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Connector Adapters - A20110-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Connector Adapters
A20110-ND
Fiber Optic Connector Adapters A20110-ND
Coupler Fiber Optic Connector ST Receptacle To ST Receptacle Panel Mount, Bulkhead

Coupler Fiber Optic Connector ST Receptacle To ST Receptacle Panel Mount, Bulkhead

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
440-504021-1
Electronic Connector 440-504021-1
ST Multimode Simplex Receptacle, Panel Mount, Metal Product overview: 504021-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Fiber Optic Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 440-504021-1 can be used for catalog matching and distributor lookup.

ST Multimode Simplex Receptacle, Panel Mount, Metal Product overview: 504021-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Fiber Optic Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 440-504021-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Fiber Optic Connectors - Adapters - 1199107-504021-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Fiber Optic Connectors - Adapters
1199107-504021-1
Connectors, Interconnects - Fiber Optic Connectors - Adapters 1199107-504021-1
Win Source Part Number: 1199107-504021-1 Category: Connectors, Interconnects>Fiber Optic Connectors - Adapters Type: Coupler Color: Silver Features: Dust Cap Package: Bulk Housing Material: Zinc Material Flammability Rating: UL94 V-0 Standard Package: 10 Convert From (Adapter End): ST Receptacle Convert To (Adapter End): ST Receptacle Mode: Singlemode/Multimode Simplex/Duplex: Simplex Ferrule Material: Phosphor Bronze Mounting Type: Panel Mount, Bulkhead Alternative Parts (Cross-Reference): 504021-1.; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.4030 Mfr: TE Connectivity AMP Connectors Other Names: -504021-1-SI,A20110, 2266-504021-1,504021 1 Base Product Number: 504021

Win Source Part Number: 1199107-504021-1
Category: Connectors, Interconnects>Fiber Optic Connectors - Adapters
Type: Coupler
Color: Silver
Features: Dust Cap
Package: Bulk
Housing Material: Zinc
Material Flammability Rating: UL94 V-0
Standard Package: 10
Convert From (Adapter End): ST Receptacle
Convert To (Adapter End): ST Receptacle
Mode: Singlemode/Multimode
Simplex/Duplex: Simplex
Ferrule Material: Phosphor Bronze
Mounting Type: Panel Mount, Bulkhead
Alternative Parts (Cross-Reference): 504021-1.;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4030
Mfr: TE Connectivity AMP Connectors
Other Names: -504021-1-SI,A20110,2266-504021-1,5040211
Base Product Number: 504021

Buy Now Datasheet
Fiber Optic Connector Adapters - 504021-1 - ODG (Origin Data Global)
Shenzhen, China
Fiber Optic Connector Adapters
504021-1
Fiber Optic Connector Adapters 504021-1
CONN COUPLER RCPT ST-ST SIMPLEX

CONN COUPLER RCPT ST-ST SIMPLEX

Supplier's Site Datasheet
Connector, ST; Zinc Diecast; Metal; Singlemode, Multimode; Nickel - 70085681 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, ST; Zinc Diecast; Metal; Singlemode, Multimode; Nickel
70085681
Connector, ST; Zinc Diecast; Metal; Singlemode, Multimode; Nickel 70085681
Zinc Diecast Body , Singlemode, Multimode Mode, Nickel Body Plating, Connector Alignment sleeve is used for singlemode or multimode applications. Joins two ST connectors in free hanging or panel mount applications. Includes lock washer, nut, and two dust caps. Fibro optic products, ST connectors.

Zinc Diecast Body , Singlemode, Multimode Mode, Nickel Body Plating, Connector
Alignment sleeve is used for singlemode or multimode applications. Joins two ST connectors in free hanging or panel mount applications. Includes lock washer, nut, and two dust caps.
Fibro optic products, ST connectors.

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A20110-ND 440-504021-1 1199107-504021-1 504021-1 70085681
Product Name Fiber Optic Connector Adapters Electronic Connector Connectors, Interconnects - Fiber Optic Connectors - Adapters Fiber Optic Connector Adapters Connector, ST; Zinc Diecast; Metal; Singlemode, Multimode; Nickel
Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data