TE Connectivity Heat Shrink Tubing 5039964005

Description
Body Features Flexibility : Very Flexible Primary Product Color : Gray Primary Product Material : Silicone Rubber Shrink Ratio : 1.5:1 Dimensions Expanded Inside Diameter (Min) : 15 MM  [.591 INCH ] Recovered Inside Diameter (Max) : 9.6 MM  [.378 INCH ] Recovered Wall Thickness (Nominal) : .5 MM  [.02 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Operation/Applicatio n Mechanical Resistance : Steam Sterilization, Heat Shocks, High & Low Temperatures, Radiation Sterilization Other Meets Low Outgassing Requirements : No Product Source : US, UK Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -75 - 200 DEGC  [-103 - 392 DEGF ] Recovery Temperature (DEGC) : 175 Shrink Temperature (Min) (DEGC) : 135 Tubing Flammability Type : Highly Flame-Resistant
Request a Quote Datasheet
Description
Body Features Flexibility : Very Flexible Primary Product Color : Gray Primary Product Material : Silicone Rubber Shrink Ratio : 1.5:1 Dimensions Expanded Inside Diameter (Min) : 15 MM  [.591 INCH ] Recovered Inside Diameter (Max) : 9.6 MM  [.378 INCH ] Recovered Wall Thickness (Nominal) : .5 MM  [.02 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Operation/Applicatio n Mechanical Resistance : Steam Sterilization, Heat Shocks, High & Low Temperatures, Radiation Sterilization Other Meets Low Outgassing Requirements : No Product Source : US, UK Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -75 - 200 DEGC  [-103 - 392 DEGF ] Recovery Temperature (DEGC) : 175 Shrink Temperature (Min) (DEGC) : 135 Tubing Flammability Type : Highly Flame-Resistant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 5039964005 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
5039964005
Heat Shrink Tubing 5039964005
Body Features Flexibility : Very Flexible Primary Product Color : Gray Primary Product Material : Silicone Rubber Shrink Ratio : 1.5:1 Dimensions Expanded Inside Diameter (Min) : 15 MM  [.591 INCH ] Recovered Inside Diameter (Max) : 9.6 MM  [.378 INCH ] Recovered Wall Thickness (Nominal) : .5 MM  [.02 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Operation/Applicatio n Mechanical Resistance : Steam Sterilization, Heat Shocks, High & Low Temperatures, Radiation Sterilization Other Meets Low Outgassing Requirements : No Product Source : US, UK Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -75 - 200 DEGC  [-103 - 392 DEGF ] Recovery Temperature (DEGC) : 175 Shrink Temperature (Min) (DEGC) : 135 Tubing Flammability Type : Highly Flame-Resistant

Body Features


  • Flexibility : Very Flexible
  • Primary Product Color : Gray
  • Primary Product Material : Silicone Rubber
  • Shrink Ratio : 1.5:1

Dimensions


  • Expanded Inside Diameter (Min) : 15 MM  [.591 INCH ]
  • Recovered Inside Diameter (Max) : 9.6 MM  [.378 INCH ]
  • Recovered Wall Thickness (Nominal) : .5 MM  [.02 INCH ]

Electrical Characteristics


  • Operating Voltage (Max) (KV) : .6

Operation/Application


  • Mechanical Resistance : Steam Sterilization, Heat Shocks, High & Low Temperatures, Radiation Sterilization

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : US, UK

Packaging Features


  • Packaging Method : Piece

Product Availability


  • Applicable Region : Global

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Type : Single Wall

Usage Conditions


  • Operating Temperature Range : -75 - 200 DEGC  [-103 - 392 DEGF ]
  • Recovery Temperature (DEGC) : 175
  • Shrink Temperature (Min) (DEGC) : 135
  • Tubing Flammability Type : Highly Flame-Resistant
Buy Now Datasheet
shrink tube - 5039964005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
5039964005
shrink tube 5039964005
Tubing Elastomers TFIT

Tubing Elastomers TFIT

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 5039964005 5039964005
Product Name Heat Shrink Tubing shrink tube
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 063725P021 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers
shrink tube - 024079-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Power Cable Heat Shrink Tubing - 034516-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
Cable Transitions & Breakouts - 086959-000 - TE Connectivity
Specs
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers