Body Features Flexibility : Very Flexible Primary Product Color : Gray Primary Product Material : Silicone Rubber Shrink Ratio : 1.38:1
Dimensions Expanded Inside Diameter (Min) : 31.75 MM [1.25 INCH ] Recovered Inside Diameter (Max) : 15.87 MM [.625 INCH ] Recovered Wall Thickness (Nominal) : .5 MM [.02 INCH ] Tubing Size Range : 15.88 - 31.75 MM [.625 - 1.25 INCH ]
Electrical Characteristics Operating Voltage (Max) (KV) : .6
Operation/Applicatio
n Mechanical Resistance : Radiation Sterilization
Other Meets Low Outgassing Requirements : No Product Source : UK
Packaging Features Packaging Method : Piece
Product Availability Applicable Region : Global
Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall
Usage Conditions Operating Temperature Range : -75 - 200 DEGC [-103 - 392 DEGF ] Recovery Temperature (DEGC) : 175 Shrink Temperature (Min) (DEGC) : 135 Tubing Flammability Type : Highly Flame-Resistant
Body Features
- Flexibility : Very Flexible
- Primary Product Color : Gray
- Primary Product Material : Silicone Rubber
- Shrink Ratio : 1.38:1
Dimensions
- Expanded Inside Diameter (Min) : 31.75 MM [1.25 INCH ]
- Recovered Inside Diameter (Max) : 15.87 MM [.625 INCH ]
- Recovered Wall Thickness (Nominal) : .5 MM [.02 INCH ]
- Tubing Size Range : 15.88 - 31.75 MM [.625 - 1.25 INCH ]
Electrical Characteristics
- Operating Voltage (Max) (KV) : .6
Operation/Application
- Mechanical Resistance : Radiation Sterilization
Other
- Meets Low Outgassing Requirements : No
- Product Source : UK
Packaging Features
Product Availability
- Applicable Region : Global
Product Type Features
- Tubing Product Type : Heat Shrink Tubing
- Wall Type : Single Wall
Usage Conditions
- Operating Temperature Range : -75 - 200 DEGC [-103 - 392 DEGF ]
- Recovery Temperature (DEGC) : 175
- Shrink Temperature (Min) (DEGC) : 135
- Tubing Flammability Type : Highly Flame-Resistant