TE Connectivity Heat Shrink Tubing 5039924004

Description
Body Features Flexibility : Very Flexible Primary Product Color : Gray Primary Product Material : Silicone Rubber Shrink Ratio : 1.5:1 Dimensions Expanded Inside Diameter (Min) : 2.9 MM  [.114 INCH ] Recovered Inside Diameter (Max) : 1.7 MM  [.066 INCH ] Recovered Wall Thickness (Nominal) : .5 MM  [.02 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Operation/Applicatio n Mechanical Resistance : Radiation Sterilization, High & Low Temperatures, Steam Sterilization, Heat Shocks Other Meets Low Outgassing Requirements : No Product Source : UK, US Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -75 - 200 DEGC  [-103 - 392 DEGF ] Recovery Temperature (DEGC) : 175 Shrink Temperature (Min) (DEGC) : 135 Tubing Flammability Type : Highly Flame-Resistant
Request a Quote Datasheet
Description
Body Features Flexibility : Very Flexible Primary Product Color : Gray Primary Product Material : Silicone Rubber Shrink Ratio : 1.5:1 Dimensions Expanded Inside Diameter (Min) : 2.9 MM  [.114 INCH ] Recovered Inside Diameter (Max) : 1.7 MM  [.066 INCH ] Recovered Wall Thickness (Nominal) : .5 MM  [.02 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Operation/Applicatio n Mechanical Resistance : Radiation Sterilization, High & Low Temperatures, Steam Sterilization, Heat Shocks Other Meets Low Outgassing Requirements : No Product Source : UK, US Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -75 - 200 DEGC  [-103 - 392 DEGF ] Recovery Temperature (DEGC) : 175 Shrink Temperature (Min) (DEGC) : 135 Tubing Flammability Type : Highly Flame-Resistant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 5039924004 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
5039924004
Heat Shrink Tubing 5039924004
Body Features Flexibility : Very Flexible Primary Product Color : Gray Primary Product Material : Silicone Rubber Shrink Ratio : 1.5:1 Dimensions Expanded Inside Diameter (Min) : 2.9 MM  [.114 INCH ] Recovered Inside Diameter (Max) : 1.7 MM  [.066 INCH ] Recovered Wall Thickness (Nominal) : .5 MM  [.02 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Operation/Applicatio n Mechanical Resistance : Radiation Sterilization, High & Low Temperatures, Steam Sterilization, Heat Shocks Other Meets Low Outgassing Requirements : No Product Source : UK, US Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -75 - 200 DEGC  [-103 - 392 DEGF ] Recovery Temperature (DEGC) : 175 Shrink Temperature (Min) (DEGC) : 135 Tubing Flammability Type : Highly Flame-Resistant

Body Features


  • Flexibility : Very Flexible
  • Primary Product Color : Gray
  • Primary Product Material : Silicone Rubber
  • Shrink Ratio : 1.5:1

Dimensions


  • Expanded Inside Diameter (Min) : 2.9 MM  [.114 INCH ]
  • Recovered Inside Diameter (Max) : 1.7 MM  [.066 INCH ]
  • Recovered Wall Thickness (Nominal) : .5 MM  [.02 INCH ]

Electrical Characteristics


  • Operating Voltage (Max) (KV) : .6

Operation/Application


  • Mechanical Resistance : Radiation Sterilization, High & Low Temperatures, Steam Sterilization, Heat Shocks

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : UK, US

Packaging Features


  • Packaging Method : Piece

Product Availability


  • Applicable Region : Global

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Type : Single Wall

Usage Conditions


  • Operating Temperature Range : -75 - 200 DEGC  [-103 - 392 DEGF ]
  • Recovery Temperature (DEGC) : 175
  • Shrink Temperature (Min) (DEGC) : 135
  • Tubing Flammability Type : Highly Flame-Resistant
Buy Now Datasheet
shrink tube - 5039924004 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
5039924004
shrink tube 5039924004
Tubing Elastomers TFIT

Tubing Elastomers TFIT

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 5039924004 5039924004
Product Name Heat Shrink Tubing shrink tube
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 086451-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 003942-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 049285-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
Cable Transitions & Breakouts - 024093-000 - TE Connectivity
Specs
Material Modified Fluoro-Elastomer
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers