TE Connectivity Heat Shrink Tubing 5039572011

Description
Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Other Meets Low Outgassing Requirements : No Packaging Features Packaging Method : Bag & Box Product Type Features Tubing Product Type : Heat Shrink Edging Protection Wall Type : Dual Wall Usage Conditions Tubing Flammability Type : Flame-Retardant
Request a Quote
Description
Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Other Meets Low Outgassing Requirements : No Packaging Features Packaging Method : Bag & Box Product Type Features Tubing Product Type : Heat Shrink Edging Protection Wall Type : Dual Wall Usage Conditions Tubing Flammability Type : Flame-Retardant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 5039572011 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
5039572011
Heat Shrink Tubing 5039572011
Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Other Meets Low Outgassing Requirements : No Packaging Features Packaging Method : Bag & Box Product Type Features Tubing Product Type : Heat Shrink Edging Protection Wall Type : Dual Wall Usage Conditions Tubing Flammability Type : Flame-Retardant

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Crosslinked Polyolefin

Other


  • Meets Low Outgassing Requirements : No

Packaging Features


  • Packaging Method : Bag & Box

Product Type Features


  • Tubing Product Type : Heat Shrink Edging Protection
  • Wall Type : Dual Wall

Usage Conditions


  • Tubing Flammability Type : Flame-Retardant
Buy Now
shrink tube - 5039572011 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
5039572011
shrink tube 5039572011
Polyolefins ETC

Polyolefins ETC

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 5039572011 5039572011
Product Name Heat Shrink Tubing shrink tube
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 083800-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Power Cable Heat Shrink Tubing - 054399-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
Features Flame Retardant
View Details
Cable Transitions & Breakouts - 013996-000 - TE Connectivity
Specs
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
Heat Shrink Caps - 037347-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers