TE Connectivity Heat Shrink Tubing 5038024002

Description
Body Features Flexibility : Very Flexible Primary Product Color : Gray Primary Product Material : Silicone Rubber Shrink Ratio : 1.65:1 Dimensions Expanded Inside Diameter (Min) : 66 MM  [2.598 INCH ] Recovered Inside Diameter (Max) : 40 MM  [1.574 INCH ] Size Range : 66 - 40 MM  [2.598 - 1.574 INCH ] Other Low Outgassing : No Product Source : UK Packaging Features Packaging Method : Spool Product Availability Applicable Region : Worldwide Product Type Features Wall Type : Single Usage Conditions Fluid Resistance : None Heat Shrink Tubing Flammability : Highly Flame-Resistant Operating Temperature Range (DEGC) : -75 - 200 Recovery Temperature (DEGC) : 175 Resistant To : Radiation Sterilization Shrink Temperature (Min) (DEGC) : 135
Request a Quote
Description
Body Features Flexibility : Very Flexible Primary Product Color : Gray Primary Product Material : Silicone Rubber Shrink Ratio : 1.65:1 Dimensions Expanded Inside Diameter (Min) : 66 MM  [2.598 INCH ] Recovered Inside Diameter (Max) : 40 MM  [1.574 INCH ] Size Range : 66 - 40 MM  [2.598 - 1.574 INCH ] Other Low Outgassing : No Product Source : UK Packaging Features Packaging Method : Spool Product Availability Applicable Region : Worldwide Product Type Features Wall Type : Single Usage Conditions Fluid Resistance : None Heat Shrink Tubing Flammability : Highly Flame-Resistant Operating Temperature Range (DEGC) : -75 - 200 Recovery Temperature (DEGC) : 175 Resistant To : Radiation Sterilization Shrink Temperature (Min) (DEGC) : 135
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 5038024002 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
5038024002
Heat Shrink Tubing 5038024002
Body Features Flexibility : Very Flexible Primary Product Color : Gray Primary Product Material : Silicone Rubber Shrink Ratio : 1.65:1 Dimensions Expanded Inside Diameter (Min) : 66 MM  [2.598 INCH ] Recovered Inside Diameter (Max) : 40 MM  [1.574 INCH ] Size Range : 66 - 40 MM  [2.598 - 1.574 INCH ] Other Low Outgassing : No Product Source : UK Packaging Features Packaging Method : Spool Product Availability Applicable Region : Worldwide Product Type Features Wall Type : Single Usage Conditions Fluid Resistance : None Heat Shrink Tubing Flammability : Highly Flame-Resistant Operating Temperature Range (DEGC) : -75 - 200 Recovery Temperature (DEGC) : 175 Resistant To : Radiation Sterilization Shrink Temperature (Min) (DEGC) : 135

Body Features


  • Flexibility : Very Flexible
  • Primary Product Color : Gray
  • Primary Product Material : Silicone Rubber
  • Shrink Ratio : 1.65:1

Dimensions


  • Expanded Inside Diameter (Min) : 66 MM  [2.598 INCH ]
  • Recovered Inside Diameter (Max) : 40 MM  [1.574 INCH ]
  • Size Range : 66 - 40 MM  [2.598 - 1.574 INCH ]

Other


  • Low Outgassing : No
  • Product Source : UK

Packaging Features


  • Packaging Method : Spool

Product Availability


  • Applicable Region : Worldwide

Product Type Features


  • Wall Type : Single

Usage Conditions


  • Fluid Resistance : None
  • Heat Shrink Tubing Flammability : Highly Flame-Resistant
  • Operating Temperature Range (DEGC) : -75 - 200
  • Recovery Temperature (DEGC) : 175
  • Resistant To : Radiation Sterilization
  • Shrink Temperature (Min) (DEGC) : 135
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 5038024002
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Boots - 016211-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Low Fire Hazard Material
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
2 suppliers
Heat Shrink Tubing - 0561254001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 135 C (-40 to 275 F)
View Details
Power Cable Wraps - 048242-001 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
Heat Shrink Tubing - 074793-000 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Crosslinked Polyolefin
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details