TE Connectivity Cable Transitions & Breakouts 503199-000

Description
Body Features Material Code : 50 Material Systems Code : 30 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches : 3 Dimensions Inside Diameter Range (Body) : 20.1 - 60.2 MM  [.79 - 2.37 INCH ] Inside Diameter Range (Leg 1) : 20.1 - 40.1 MM  [.79 - 1.58 INCH ] Inside Diameter Range (Leg 2) : 5.1 - 12.7 MM  [.2 - .5 INCH ] Operation/Applicatio n Mechanical Resistance : Fluids Other Molded Part Shape Code : 382C Size Code : 303 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ] Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Request a Quote Datasheet
Description
Body Features Material Code : 50 Material Systems Code : 30 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches : 3 Dimensions Inside Diameter Range (Body) : 20.1 - 60.2 MM  [.79 - 2.37 INCH ] Inside Diameter Range (Leg 1) : 20.1 - 40.1 MM  [.79 - 1.58 INCH ] Inside Diameter Range (Leg 2) : 5.1 - 12.7 MM  [.2 - .5 INCH ] Operation/Applicatio n Mechanical Resistance : Fluids Other Molded Part Shape Code : 382C Size Code : 303 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ] Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Transitions & Breakouts - 503199-000 - TE Connectivity
Berwyn, PA, United States
Cable Transitions & Breakouts
503199-000
Cable Transitions & Breakouts 503199-000
Body Features Material Code : 50 Material Systems Code : 30 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches : 3 Dimensions Inside Diameter Range (Body) : 20.1 - 60.2 MM  [.79 - 2.37 INCH ] Inside Diameter Range (Leg 1) : 20.1 - 40.1 MM  [.79 - 1.58 INCH ] Inside Diameter Range (Leg 2) : 5.1 - 12.7 MM  [.2 - .5 INCH ] Operation/Applicatio n Mechanical Resistance : Fluids Other Molded Part Shape Code : 382C Size Code : 303 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ] Resistance Protection : Long-Term Fluid Immersion at High Temperatures

Body Features


  • Material Code : 50
  • Material Systems Code : 30
  • Primary Product Material : Fluid Resistant Modified Elastomer

Configuration Features


  • Adhesive Requirement : Adhesive Purchased Separately
  • Number of Branches : 3

Dimensions


  • Inside Diameter Range (Body) : 20.1 - 60.2 MM  [.79 - 2.37 INCH ]
  • Inside Diameter Range (Leg 1) : 20.1 - 40.1 MM  [.79 - 1.58 INCH ]
  • Inside Diameter Range (Leg 2) : 5.1 - 12.7 MM  [.2 - .5 INCH ]

Operation/Application


  • Mechanical Resistance : Fluids

Other


  • Molded Part Shape Code : 382C
  • Size Code : 303

Product Type Features


  • Molded Part Shape : Y Shape

Usage Conditions


  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
  • Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Buy Now Datasheet
shrink tube - 503199-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
503199-000
shrink tube 503199-000
Blow Molded Parts

Blow Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 503199-000 503199-000
Product Name Cable Transitions & Breakouts shrink tube
Material Fluid Resistant Modified Elastomer
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0989076029 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
shrink tube - 019271-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink boot - 023589-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 086451-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details