TE Connectivity Standard Circular Connectors 50304009-SE

Description
Body Features Environmental Protection : IP67 Configuration Features Number of Positions : 2 Contact Features Circular Connector Contact Type : Pin Dimensions Wire Size (MMSQ) : 1.5 Wire Size (AWG) : 16 Housing Features Circular Connector Shell Size : 13.5 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Threaded Operation/Applicatio n Circuit Application : Signal Product Type Features Assembly Type : Electrical Connector Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Sealable : No Shell Type : All Plastic Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions IP Water Sealing Level : IP67 Operating Temperature Range : -20 - 70 DEGC  [-4 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Environmental Protection : IP67 Configuration Features Number of Positions : 2 Contact Features Circular Connector Contact Type : Pin Dimensions Wire Size (MMSQ) : 1.5 Wire Size (AWG) : 16 Housing Features Circular Connector Shell Size : 13.5 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Threaded Operation/Applicatio n Circuit Application : Signal Product Type Features Assembly Type : Electrical Connector Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Sealable : No Shell Type : All Plastic Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions IP Water Sealing Level : IP67 Operating Temperature Range : -20 - 70 DEGC  [-4 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 50304009-SE - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
50304009-SE
Standard Circular Connectors 50304009-SE
Body Features Environmental Protection : IP67 Configuration Features Number of Positions : 2 Contact Features Circular Connector Contact Type : Pin Dimensions Wire Size (MMSQ) : 1.5 Wire Size (AWG) : 16 Housing Features Circular Connector Shell Size : 13.5 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Threaded Operation/Applicatio n Circuit Application : Signal Product Type Features Assembly Type : Electrical Connector Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Sealable : No Shell Type : All Plastic Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions IP Water Sealing Level : IP67 Operating Temperature Range : -20 - 70 DEGC  [-4 - 158 DEGF ]

Body Features


  • Environmental Protection : IP67

Configuration Features


  • Number of Positions : 2

Contact Features


  • Circular Connector Contact Type : Pin

Dimensions


  • Wire Size (MMSQ) : 1.5
  • Wire Size (AWG) : 16

Housing Features


  • Circular Connector Shell Size : 13.5

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With
  • Mating Retention Type : Threaded

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Assembly Type : Electrical Connector
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Sealable : No
  • Shell Type : All Plastic

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • IP Water Sealing Level : IP67
  • Operating Temperature Range : -20 - 70 DEGC  [-4 - 158 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 50304009-SE
Product Name Standard Circular Connectors
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-1589061-5 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details
Circular Connector Accessories - 17-100P160-13-1-B-TC3-03-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details