TE Connectivity Standard Circular Connectors 50304008-SE

Description
Body Features Environmental Protection : IP67 Configuration Features Number of Positions : 2 Contact Features Circular Connector Contact Type : Pin Dimensions Wire Size (MMSQ) : 1.5 Wire Size (AWG) : 16 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Signal Product Type Features Assembly Type : Electrical Connector Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Sealable : No Shell Type : Screw Fixing Receptacle Termination Features Termination Method to Wire & Cable : Screw Usage Conditions IP Water Sealing Level : IP67 Operating Temperature Range : -20 - 70 DEGC  [-4 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Environmental Protection : IP67 Configuration Features Number of Positions : 2 Contact Features Circular Connector Contact Type : Pin Dimensions Wire Size (MMSQ) : 1.5 Wire Size (AWG) : 16 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Signal Product Type Features Assembly Type : Electrical Connector Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Sealable : No Shell Type : Screw Fixing Receptacle Termination Features Termination Method to Wire & Cable : Screw Usage Conditions IP Water Sealing Level : IP67 Operating Temperature Range : -20 - 70 DEGC  [-4 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 50304008-SE - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
50304008-SE
Standard Circular Connectors 50304008-SE
Body Features Environmental Protection : IP67 Configuration Features Number of Positions : 2 Contact Features Circular Connector Contact Type : Pin Dimensions Wire Size (MMSQ) : 1.5 Wire Size (AWG) : 16 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Signal Product Type Features Assembly Type : Electrical Connector Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Sealable : No Shell Type : Screw Fixing Receptacle Termination Features Termination Method to Wire & Cable : Screw Usage Conditions IP Water Sealing Level : IP67 Operating Temperature Range : -20 - 70 DEGC  [-4 - 158 DEGF ]

Body Features


  • Environmental Protection : IP67

Configuration Features


  • Number of Positions : 2

Contact Features


  • Circular Connector Contact Type : Pin

Dimensions


  • Wire Size (MMSQ) : 1.5
  • Wire Size (AWG) : 16

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Assembly Type : Electrical Connector
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Sealable : No
  • Shell Type : Screw Fixing Receptacle

Termination Features


  • Termination Method to Wire & Cable : Screw

Usage Conditions


  • IP Water Sealing Level : IP67
  • Operating Temperature Range : -20 - 70 DEGC  [-4 - 158 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 50304008-SE
Product Name Standard Circular Connectors
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products