TE ConnectivityStandard Circular Connectors50304006-SE
Description
Body Features Environmental Protection : IP67
Configuration Features Number of Positions : 4
Contact Features Circular Connector Contact Type : Pin
Dimensions Wire Size (MMSQ) : 1.5 Wire Size (AWG) : 16
Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Threaded
Operation/Applicatio
n Circuit Application : Signal
Product Type Features Assembly Type : Electrical Connector Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Sealable : No Shell Type : Screw Fixing Receptacle
Termination Features Termination Method to Wire & Cable : Screw
Usage Conditions IP Water Sealing Level : IP67 Operating Temperature Range : -20 - 70 DEGC [-4 - 158 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Environmental Protection : IP67
Configuration Features Number of Positions : 4
Contact Features Circular Connector Contact Type : Pin
Dimensions Wire Size (MMSQ) : 1.5 Wire Size (AWG) : 16
Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Threaded
Operation/Applicatio
n Circuit Application : Signal
Product Type Features Assembly Type : Electrical Connector Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Sealable : No Shell Type : Screw Fixing Receptacle
Termination Features Termination Method to Wire & Cable : Screw
Usage Conditions IP Water Sealing Level : IP67 Operating Temperature Range : -20 - 70 DEGC [-4 - 158 DEGF ]
Body Features Environmental Protection : IP67
Configuration Features Number of Positions : 4
Contact Features Circular Connector Contact Type : Pin
Dimensions Wire Size (MMSQ) : 1.5 Wire Size (AWG) : 16
Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Threaded
Operation/Applicatio
n Circuit Application : Signal
Product Type Features Assembly Type : Electrical Connector Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Sealable : No Shell Type : Screw Fixing Receptacle
Termination Features Termination Method to Wire & Cable : Screw
Usage Conditions IP Water Sealing Level : IP67 Operating Temperature Range : -20 - 70 DEGC [-4 - 158 DEGF ]
Body Features
Environmental Protection : IP67
Configuration Features
Number of Positions : 4
Contact Features
Circular Connector Contact Type : Pin
Dimensions
Wire Size (MMSQ) : 1.5
Wire Size (AWG) : 16
Mechanical Attachment
Connector Mounting Type : Panel Mount
Mating Retention : With
Mating Retention Type : Threaded
Operation/Application
Circuit Application : Signal
Product Type Features
Assembly Type : Electrical Connector
Circular Connector Type : Circular Connector Receptacle
Connector & Contact Terminates To : Wire & Cable
Connector Product Type : Connector Assembly
Sealable : No
Shell Type : Screw Fixing Receptacle
Termination Features
Termination Method to Wire & Cable : Screw
Usage Conditions
IP Water Sealing Level : IP67
Operating Temperature Range : -20 - 70 DEGC [-4 - 158 DEGF ]