TE Connectivity Sensor Cable 50304005-SE

Description
Body Features Wire & Cable Insulation Material : Rubber Wire Color (Base) : Brown, Blue Wire Color (Stripe) : Yellow Configuration Features Number of Components : 2 Dimensions Wire Size (MMSQ) : 1.5 Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet
Description
Body Features Wire & Cable Insulation Material : Rubber Wire Color (Base) : Brown, Blue Wire Color (Stripe) : Yellow Configuration Features Number of Components : 2 Dimensions Wire Size (MMSQ) : 1.5 Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cable - 50304005-SE - TE Connectivity
Berwyn, PA, United States
Sensor Cable
50304005-SE
Sensor Cable 50304005-SE
Body Features Wire & Cable Insulation Material : Rubber Wire Color (Base) : Brown, Blue Wire Color (Stripe) : Yellow Configuration Features Number of Components : 2 Dimensions Wire Size (MMSQ) : 1.5 Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]

Body Features


  • Wire & Cable Insulation Material : Rubber
  • Wire Color (Base) : Brown, Blue
  • Wire Color (Stripe) : Yellow

Configuration Features


  • Number of Components : 2

Dimensions


  • Wire Size (MMSQ) : 1.5

Usage Conditions


  • Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number 50304005-SE
Product Name Sensor Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 039621-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 004527-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
Multicore Cable - 113319-000 - TE Connectivity
Specs
Product Category Cable
Standards / Certifications RoHS; EU ELV Compliant
North American 16 AWG
View Details
Twisted Pair Cable - 144626-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers