TE Connectivity Heat Shrink Tubing 5030234001

Description
Body Features Flexibility : Flexible Fluid Type : Water, Aviation Fuel, Diesel Fuel, Hydraulic Fluid, Lubricating Oil, Brake Fluid Material Systems Code : 100 Primary Product Color : Black Primary Product Material : Chlorinated Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 34 MM  [1.338 INCH ] Recovered Inside Diameter (Max) : 17 MM  [.669 INCH ] Size Range : 17 - 34 MM  [.669 - 1.34 INCH ] Other Low Outgassing : No Product Source : US Packaging Features Packaging Method : Piece Product Type Features Wall Type : Pre-Coated Wrap Jacket Usage Conditions Fluid Resistance : Splash Protection Heat Shrink Tubing Flammability : Flame-Retardant Operating Temperature Range (DEGC) : -30 - 105 Recovery Temperature (DEGC) : 121 Resistant To : Mechanical Damage Shrink Temperature (Min) (DEGC) : 121
Request a Quote
Description
Body Features Flexibility : Flexible Fluid Type : Water, Aviation Fuel, Diesel Fuel, Hydraulic Fluid, Lubricating Oil, Brake Fluid Material Systems Code : 100 Primary Product Color : Black Primary Product Material : Chlorinated Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 34 MM  [1.338 INCH ] Recovered Inside Diameter (Max) : 17 MM  [.669 INCH ] Size Range : 17 - 34 MM  [.669 - 1.34 INCH ] Other Low Outgassing : No Product Source : US Packaging Features Packaging Method : Piece Product Type Features Wall Type : Pre-Coated Wrap Jacket Usage Conditions Fluid Resistance : Splash Protection Heat Shrink Tubing Flammability : Flame-Retardant Operating Temperature Range (DEGC) : -30 - 105 Recovery Temperature (DEGC) : 121 Resistant To : Mechanical Damage Shrink Temperature (Min) (DEGC) : 121
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 5030234001 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
5030234001
Heat Shrink Tubing 5030234001
Body Features Flexibility : Flexible Fluid Type : Water, Aviation Fuel, Diesel Fuel, Hydraulic Fluid, Lubricating Oil, Brake Fluid Material Systems Code : 100 Primary Product Color : Black Primary Product Material : Chlorinated Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 34 MM  [1.338 INCH ] Recovered Inside Diameter (Max) : 17 MM  [.669 INCH ] Size Range : 17 - 34 MM  [.669 - 1.34 INCH ] Other Low Outgassing : No Product Source : US Packaging Features Packaging Method : Piece Product Type Features Wall Type : Pre-Coated Wrap Jacket Usage Conditions Fluid Resistance : Splash Protection Heat Shrink Tubing Flammability : Flame-Retardant Operating Temperature Range (DEGC) : -30 - 105 Recovery Temperature (DEGC) : 121 Resistant To : Mechanical Damage Shrink Temperature (Min) (DEGC) : 121

Body Features


  • Flexibility : Flexible
  • Fluid Type : Water, Aviation Fuel, Diesel Fuel, Hydraulic Fluid, Lubricating Oil, Brake Fluid
  • Material Systems Code : 100
  • Primary Product Color : Black
  • Primary Product Material : Chlorinated Polyolefin
  • Shrink Ratio : 2:1

Dimensions


  • Expanded Inside Diameter (Min) : 34 MM  [1.338 INCH ]
  • Recovered Inside Diameter (Max) : 17 MM  [.669 INCH ]
  • Size Range : 17 - 34 MM  [.669 - 1.34 INCH ]

Other


  • Low Outgassing : No
  • Product Source : US

Packaging Features


  • Packaging Method : Piece

Product Type Features


  • Wall Type : Pre-Coated Wrap Jacket

Usage Conditions


  • Fluid Resistance : Splash Protection
  • Heat Shrink Tubing Flammability : Flame-Retardant
  • Operating Temperature Range (DEGC) : -30 - 105
  • Recovery Temperature (DEGC) : 121
  • Resistant To : Mechanical Damage
  • Shrink Temperature (Min) (DEGC) : 121
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 5030234001
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 096673N003 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 061353-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Semi-Rigid Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers
Heat Shrink Boots - 016942-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
Heat Shrink Tubing - 0418836020 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details