TE Connectivity ™ Cables, Wires - Coaxial Cables (RF) 5028D5312-9

Description
Win Source Part Number: 1005131-5028D5312-9 Category: Cables, Wires>Coaxial Cables (RF) Series: CHEMINAX Package: Bulk Wire Gauge: 28 AWG Cable Type: Triaxial Standard Package: 1 Impedance: 50 Ohms Shield Material: Copper, Silver Coated Dielectric Material: Polyethylene (PE) Conductor Strand: 7 Strands / 36 AWG Conductor Material: Copper, Silver Coated Jacket (Insulation) Material: Thermorad® F Jacket (Insulation) Diameter: 0.105" (2.67mm) Shield Type: Double Braid Jacket Color: White Shield Coverage: 90% Dielectric Diameter: 0.039" (0.99mm) VoP, Velocity of Propagation: 73 ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.20.0000 Mfr: TE Connectivity Raychem Cable Protection Other Names: 430058-000 Base Product Number: 5028
Request a Quote Datasheet
Description
Win Source Part Number: 1005131-5028D5312-9 Category: Cables, Wires>Coaxial Cables (RF) Series: CHEMINAX Package: Bulk Wire Gauge: 28 AWG Cable Type: Triaxial Standard Package: 1 Impedance: 50 Ohms Shield Material: Copper, Silver Coated Dielectric Material: Polyethylene (PE) Conductor Strand: 7 Strands / 36 AWG Conductor Material: Copper, Silver Coated Jacket (Insulation) Material: Thermorad® F Jacket (Insulation) Diameter: 0.105" (2.67mm) Shield Type: Double Braid Jacket Color: White Shield Coverage: 90% Dielectric Diameter: 0.039" (0.99mm) VoP, Velocity of Propagation: 73 ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.20.0000 Mfr: TE Connectivity Raychem Cable Protection Other Names: 430058-000 Base Product Number: 5028
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires - Coaxial Cables (RF) - 1005131-5028D5312-9 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Coaxial Cables (RF)
1005131-5028D5312-9
Cables, Wires - Coaxial Cables (RF) 1005131-5028D5312-9
Win Source Part Number: 1005131-5028D5312-9 Category: Cables, Wires>Coaxial Cables (RF) Series: CHEMINAX Package: Bulk Wire Gauge: 28 AWG Cable Type: Triaxial Standard Package: 1 Impedance: 50 Ohms Shield Material: Copper, Silver Coated Dielectric Material: Polyethylene (PE) Conductor Strand: 7 Strands / 36 AWG Conductor Material: Copper, Silver Coated Jacket (Insulation) Material: Thermorad® F Jacket (Insulation) Diameter: 0.105" (2.67mm) Shield Type: Double Braid Jacket Color: White Shield Coverage: 90% Dielectric Diameter: 0.039" (0.99mm) VoP, Velocity of Propagation: 73 ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.20.0000 Mfr: TE Connectivity Raychem Cable Protection Other Names: 430058-000 Base Product Number: 5028

Win Source Part Number: 1005131-5028D5312-9
Category: Cables, Wires>Coaxial Cables (RF)
Series: CHEMINAX
Package: Bulk
Wire Gauge: 28 AWG
Cable Type: Triaxial
Standard Package: 1
Impedance: 50 Ohms
Shield Material: Copper, Silver Coated
Dielectric Material: Polyethylene (PE)
Conductor Strand: 7 Strands / 36 AWG
Conductor Material: Copper, Silver Coated
Jacket (Insulation) Material: Thermorad® F
Jacket (Insulation) Diameter: 0.105" (2.67mm)
Shield Type: Double Braid
Jacket Color: White
Shield Coverage: 90%
Dielectric Diameter: 0.039" (0.99mm)
VoP, Velocity of Propagation: 73
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.20.0000
Mfr: TE Connectivity Raychem Cable Protection
Other Names: 430058-000
Base Product Number: 5028

Buy Now Datasheet
Cable Assembly - 475-5028D5312-9 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
475-5028D5312-9
Cable Assembly 475-5028D5312-9
Triaxial Cable 1Conductors 28AWG 2.79mm Silver Coated Copper White Product overview: 5028D5312-9 from TE Connectivity is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Coaxial Cables (RF)(Cables, Wires), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 475-5028D5312-9 can be used for catalog matching and distributor lookup.

Triaxial Cable 1Conductors 28AWG 2.79mm Silver Coated Copper White Product overview: 5028D5312-9 from TE Connectivity is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Coaxial Cables (RF)(Cables, Wires), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 475-5028D5312-9 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Coaxial Cables (RF) - 5028D5312-9-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
5028D5312-9-ND
Coaxial Cables (RF) 5028D5312-9-ND
Triaxial Cable 28 AWG 50 Ohms

Triaxial Cable 28 AWG 50 Ohms

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Cable Assemblies Cable Assemblies Coaxial Cables and Triaxial Cables
Product Number 1005131-5028D5312-9 475-5028D5312-9 5028D5312-9-ND
Product Name Cables, Wires - Coaxial Cables (RF) Cable Assembly Coaxial Cables (RF)
Cable Type Triaxial
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-2100-6xxx | Sensor cable, PUR, 3 x 0.34 mm², torsion resistant -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx6SML-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-2300/411-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers