TE Connectivity Heat Shrink Tubing 5027750001

Description
Body Features Primary Product Color : Amber Primary Product Material : Adhesive Dimensions Expanded Inside Diameter (Min) : 5.08 MM  [.2 INCH ] Other Meets Low Outgassing Requirements : No Product Type Features Wall Type : Single Wall Usage Conditions Tubing Flammability Type : Non-Flame-Retardant
Request a Quote
Description
Body Features Primary Product Color : Amber Primary Product Material : Adhesive Dimensions Expanded Inside Diameter (Min) : 5.08 MM  [.2 INCH ] Other Meets Low Outgassing Requirements : No Product Type Features Wall Type : Single Wall Usage Conditions Tubing Flammability Type : Non-Flame-Retardant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 5027750001 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
5027750001
Heat Shrink Tubing 5027750001
Body Features Primary Product Color : Amber Primary Product Material : Adhesive Dimensions Expanded Inside Diameter (Min) : 5.08 MM  [.2 INCH ] Other Meets Low Outgassing Requirements : No Product Type Features Wall Type : Single Wall Usage Conditions Tubing Flammability Type : Non-Flame-Retardant

Body Features


  • Primary Product Color : Amber
  • Primary Product Material : Adhesive

Dimensions


  • Expanded Inside Diameter (Min) : 5.08 MM  [.2 INCH ]

Other


  • Meets Low Outgassing Requirements : No

Product Type Features


  • Wall Type : Single Wall

Usage Conditions


  • Tubing Flammability Type : Non-Flame-Retardant
Buy Now
shrink tube - 5027750001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
5027750001
shrink tube 5027750001
DW-All Other Dual Wall

DW-All Other Dual Wall

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 5027750001 5027750001
Product Name Heat Shrink Tubing shrink tube
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 042787J001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -30 to 125 C (-22 to 257 F)
View Details
2 suppliers
shrink tube - 047659-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Solder Sleeve - A132340-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
View Details
shrink tube - 091605-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details