TE Connectivity Heat Shrink Tubing 5026800002

Description
Body Features Primary Product Color : Amber Primary Product Material : Adhesive Other Meets Low Outgassing Requirements : No Product Type Features Wall Type : Single Wall Usage Conditions Tubing Flammability Type : Non-Flame-Retardant
Request a Quote
Description
Body Features Primary Product Color : Amber Primary Product Material : Adhesive Other Meets Low Outgassing Requirements : No Product Type Features Wall Type : Single Wall Usage Conditions Tubing Flammability Type : Non-Flame-Retardant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 5026800002 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
5026800002
Heat Shrink Tubing 5026800002
Body Features Primary Product Color : Amber Primary Product Material : Adhesive Other Meets Low Outgassing Requirements : No Product Type Features Wall Type : Single Wall Usage Conditions Tubing Flammability Type : Non-Flame-Retardant

Body Features


  • Primary Product Color : Amber
  • Primary Product Material : Adhesive

Other


  • Meets Low Outgassing Requirements : No

Product Type Features


  • Wall Type : Single Wall

Usage Conditions


  • Tubing Flammability Type : Non-Flame-Retardant
Buy Now
shrink tube - 5026800002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
5026800002
shrink tube 5026800002
DW-All Other Dual Wall

DW-All Other Dual Wall

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 5026800002 5026800002
Product Name Heat Shrink Tubing shrink tube
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Heat Shrink Tubing - 068088-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
Heat Shrink Boots - 061353-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Semi-Rigid Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers
shrink tube - 058959-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0934446017 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyethylene/Polyester
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details