COAX CABLE-DATA BUS Product overview: 5024A1661-9 from TE Connectivity Raychem Cable Protection is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Coaxial Cables (RF)(Cable Assemblies), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 456-5024A1661-9 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity Raychem Cable Protection
Win Source Part Number: 1003260-5024A1661-9
Categories: Cables, Wires
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Twinaxial Cable 24 AWG 50 Ohms
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Coaxial Cables and Triaxial Cables |
| Product Number | 456-5024A1661-9 | 1003260-5024A1661-9 | 5024A1661-9-ND |
| Product Name | Cable Assembly | Cables, Wires Coaxial Cables (RF) - 5024A1661-9 | Coaxial Cables (RF) |
| Cable Type | Coaxial | ||
| Standards / Certifications | RoHS | ||
| Product Category | Cable | ||
| Cable Jacket | Ethylene Tetrafluoroethylene (ETFE) |