TE Connectivity Plastic Fiber Optic Cable, 1Fiber; Fibre Type Amp Te Connectivity 501232-4

Description
PLASTIC FIBER OPTIC CABLE, 1FIBER; Fibre Type:Plastic Optical; Fibre Diameter:980µm; No. of Fibers:1Fibres; External Diameter:2.2mm; Reel Length (Imperial):3281ft; Reel Length (Metric):1000m; Jacket Color:Black; Jacket Material:PE RoHS Compliant: Yes
Datasheet
Description
PLASTIC FIBER OPTIC CABLE, 1FIBER; Fibre Type:Plastic Optical; Fibre Diameter:980µm; No. of Fibers:1Fibres; External Diameter:2.2mm; Reel Length (Imperial):3281ft; Reel Length (Metric):1000m; Jacket Color:Black; Jacket Material:PE RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic Fiber Optic Cable, 1Fiber; Fibre Type Amp Te Connectivity - 92F4791 - Newark, An Avnet Company
Chicago, IL, United States
Plastic Fiber Optic Cable, 1Fiber; Fibre Type Amp Te Connectivity
92F4791
Plastic Fiber Optic Cable, 1Fiber; Fibre Type Amp Te Connectivity 92F4791
PLASTIC FIBER OPTIC CABLE, 1FIBER; Fibre Type:Plastic Optical; Fibre Diameter:980µm; No. of Fibers:1Fibres; External Diameter:2.2mm; Reel Length (Imperial):3281ft; Reel Length (Metric):1000m; Jacket Color:Black; Jacket Material:PE RoHS Compliant: Yes

PLASTIC FIBER OPTIC CABLE, 1FIBER; Fibre Type:Plastic Optical; Fibre Diameter:980µm; No. of Fibers:1Fibres; External Diameter:2.2mm; Reel Length (Imperial):3281ft; Reel Length (Metric):1000m; Jacket Color:Black; Jacket Material:PE RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 92F4791
Product Name Plastic Fiber Optic Cable, 1Fiber; Fibre Type Amp Te Connectivity
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

Female BNC Breakout to XL1 and X100W Mini-Hooks - 1001XL1 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details
Cable Assembly - 6003A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details