TE Connectivity Plastic Fiber Optic Cable, 1Fiber; Fibre Type Amp Te Connectivity 501232-3

Description
PLASTIC FIBER OPTIC CABLE, 1FIBER; Fibre Type:Plastic Optical; Fibre Diameter:980µm; No. of Fibers:1Fibres; External Diameter:2.2mm; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Color:Black; Jacket Material:PE RoHS Compliant: Yes
Datasheet
Description
PLASTIC FIBER OPTIC CABLE, 1FIBER; Fibre Type:Plastic Optical; Fibre Diameter:980µm; No. of Fibers:1Fibres; External Diameter:2.2mm; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Color:Black; Jacket Material:PE RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic Fiber Optic Cable, 1Fiber; Fibre Type Amp Te Connectivity - 87F6288 - Newark, An Avnet Company
Chicago, IL, United States
Plastic Fiber Optic Cable, 1Fiber; Fibre Type Amp Te Connectivity
87F6288
Plastic Fiber Optic Cable, 1Fiber; Fibre Type Amp Te Connectivity 87F6288
PLASTIC FIBER OPTIC CABLE, 1FIBER; Fibre Type:Plastic Optical; Fibre Diameter:980µm; No. of Fibers:1Fibres; External Diameter:2.2mm; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Color:Black; Jacket Material:PE RoHS Compliant: Yes

PLASTIC FIBER OPTIC CABLE, 1FIBER; Fibre Type:Plastic Optical; Fibre Diameter:980µm; No. of Fibers:1Fibres; External Diameter:2.2mm; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Color:Black; Jacket Material:PE RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 87F6288
Product Name Plastic Fiber Optic Cable, 1Fiber; Fibre Type Amp Te Connectivity
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

BNC Test Cable, Quick Disconnect, RG58C/U - 1504 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Cable Assembly - 60060A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
Potentiometer with cable tail - potentiometer with cable tail - BARTEC
Specs
Rated Temperature -28.89 to 21.11 C (-20 to 70 F)
View Details