TE Connectivity Plastic Fiber Optic Cable, 1Fiber; Fibre Type Amp Te Connectivity 501232-1

Description
PLASTIC FIBER OPTIC CABLE, 1FIBER; Fibre Type:Plastic Optical; Fibre Diameter:980µm; No. of Fibers:1Fibres; External Diameter:2.2mm; Reel Length (Imperial):82ft; Reel Length (Metric):25m; Jacket Color:Black; Jacket Material:PE RoHS Compliant: Yes
Datasheet
Description
PLASTIC FIBER OPTIC CABLE, 1FIBER; Fibre Type:Plastic Optical; Fibre Diameter:980µm; No. of Fibers:1Fibres; External Diameter:2.2mm; Reel Length (Imperial):82ft; Reel Length (Metric):25m; Jacket Color:Black; Jacket Material:PE RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic Fiber Optic Cable, 1Fiber; Fibre Type Amp Te Connectivity - 87F6287 - Newark, An Avnet Company
Chicago, IL, United States
Plastic Fiber Optic Cable, 1Fiber; Fibre Type Amp Te Connectivity
87F6287
Plastic Fiber Optic Cable, 1Fiber; Fibre Type Amp Te Connectivity 87F6287
PLASTIC FIBER OPTIC CABLE, 1FIBER; Fibre Type:Plastic Optical; Fibre Diameter:980µm; No. of Fibers:1Fibres; External Diameter:2.2mm; Reel Length (Imperial):82ft; Reel Length (Metric):25m; Jacket Color:Black; Jacket Material:PE RoHS Compliant: Yes

PLASTIC FIBER OPTIC CABLE, 1FIBER; Fibre Type:Plastic Optical; Fibre Diameter:980µm; No. of Fibers:1Fibres; External Diameter:2.2mm; Reel Length (Imperial):82ft; Reel Length (Metric):25m; Jacket Color:Black; Jacket Material:PE RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 87F6287
Product Name Plastic Fiber Optic Cable, 1Fiber; Fibre Type Amp Te Connectivity
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

Safety-Fieldboxes - SFB Pre-wired cable and connecting cables - M12- pre-wired power cable - M12 Power - A-K4P-M12P-S-G-10M-BK-2-X-T-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
BNC Male to Test Cable, RG59/U - 7546 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details