TE Connectivity RF Connectors / Coaxial Connectors 50107-1

Description
RF Connectors / Coaxial Connectors SOCKET R/A PCB
Datasheet
Description
RF Connectors / Coaxial Connectors SOCKET R/A PCB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors / Coaxial Connectors - 50107-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
50107-1
RF Connectors / Coaxial Connectors 50107-1
RF Connectors / Coaxial Connectors SOCKET R/A PCB

RF Connectors / Coaxial Connectors SOCKET R/A PCB

Buy Now Datasheet
Min Socket Printed Circuit Amp - Te Connectivity - 69H9318 - Newark, An Avnet Company
Chicago, IL, United States
Min Socket Printed Circuit Amp - Te Connectivity
69H9318
Min Socket Printed Circuit Amp - Te Connectivity 69H9318
MIN SOCKET PRINTED CIRCUIT

MIN SOCKET PRINTED CIRCUIT

Supplier's Site
Min Socket Printed Circuit Rohs Compliant Amp - Te Connectivity - 93F3212 - Newark, An Avnet Company
Chicago, IL, United States
Min Socket Printed Circuit Rohs Compliant Amp - Te Connectivity
93F3212
Min Socket Printed Circuit Rohs Compliant Amp - Te Connectivity 93F3212
MIN SOCKET PRINTED CIRCUIT ROHS COMPLIANT: YES

MIN SOCKET PRINTED CIRCUIT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors Electrical Connectors
Product Number 50107-1 69H9318
Product Name RF Connectors / Coaxial Connectors Min Socket Printed Circuit Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 5464572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Female / Jack
Geometry Straight; Straight
View Details
SMA Female St. Edge PCB Mount Connector BIG - ET-SFS-EPCB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight
View Details
Cable Connectors - NCK-FG-T50-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
RF Connectors - 1052523-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
3 suppliers