TE Connectivity RF Contacts 50105-1

Description
Body Features Shell Base Material : Brass Shell Plating Material : Gold Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Mating Retention : With Contact Orientation : Right Angle Contact Type : Socket Dimensions PCB Thickness (Recommended) : 3.18 MM  [.125 INCH ] Electrical Characteristics Impedance Options : Non-Constant Mechanical Attachment Contact Mating Retention Type : Locking Latch Operation/Applicatio n Circuit Application : Power Other Dielectric Material : Polypropylene Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 58C, RG 188A, RG 180B, RG 195A Connector & Contact Terminates To : Printed Circuit Board RF Contact Style : Coax Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote
Description
Body Features Shell Base Material : Brass Shell Plating Material : Gold Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Mating Retention : With Contact Orientation : Right Angle Contact Type : Socket Dimensions PCB Thickness (Recommended) : 3.18 MM  [.125 INCH ] Electrical Characteristics Impedance Options : Non-Constant Mechanical Attachment Contact Mating Retention Type : Locking Latch Operation/Applicatio n Circuit Application : Power Other Dielectric Material : Polypropylene Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 58C, RG 188A, RG 180B, RG 195A Connector & Contact Terminates To : Printed Circuit Board RF Contact Style : Coax Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Contacts - 50105-1 - TE Connectivity
Berwyn, PA, United States
RF Contacts
50105-1
RF Contacts 50105-1
Body Features Shell Base Material : Brass Shell Plating Material : Gold Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Mating Retention : With Contact Orientation : Right Angle Contact Type : Socket Dimensions PCB Thickness (Recommended) : 3.18 MM  [.125 INCH ] Electrical Characteristics Impedance Options : Non-Constant Mechanical Attachment Contact Mating Retention Type : Locking Latch Operation/Applicatio n Circuit Application : Power Other Dielectric Material : Polypropylene Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 58C, RG 188A, RG 180B, RG 195A Connector & Contact Terminates To : Printed Circuit Board RF Contact Style : Coax Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Shell Base Material : Brass
  • Shell Plating Material : Gold

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 7.5
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness (MICIN) : 30
  • Contact Mating Retention : With
  • Contact Orientation : Right Angle
  • Contact Type : Socket

Dimensions


  • PCB Thickness (Recommended) : 3.18 MM  [.125 INCH ]

Electrical Characteristics


  • Impedance Options : Non-Constant

Mechanical Attachment


  • Contact Mating Retention Type : Locking Latch

Operation/Application


  • Circuit Application : Power

Other


  • Dielectric Material : Polypropylene

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Compatible With RF Cable Type : RG 58C, RG 188A, RG 180B, RG 195A
  • Connector & Contact Terminates To : Printed Circuit Board
  • RF Contact Style : Coax

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 50105-1
Product Name RF Contacts
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2177217-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Automotive Terminals - 0460-247-16141 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
Automotive Terminals - 1-1544545-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Automotive Terminals - 1062-20-0344-PS - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details