Body Features Body Style : Plastic Flat Device Form Factor : Non-Tubular Product Weight : 240 G [8.465 OZ ]
Configuration Features Electrical Connection : Screw Terminal Number of Conductors : 2
Contact Features Switching Contact Type : NC
Dimensions Nominal Operating Distance : 24.3 MM [.956 INCH ] Nominal Sensing Distance : 30 MM [1.181 INCH ] Repeatability (Max) (MM) : 0.01 Standard Object Size : 90 x 90 MM [3.54 x 3.54 INCH ]
Electrical Characteristics Nominal Voltage (VDC) : 8 Operating Voltage Range (VDC) : 10 - 30 Supply Voltage Range (VDC) : 0 - 7 Switching Frequency (Max) (HZ) : 150
Housing Features Housing Series : U1
Industry Standards IP Rating : IP67
Mechanical Attachment Mounting Alignment Type : Extended
Operation/Applicatio
n Electrical Configuration : DC - NAMUR Hysteresis : < 5% Ripple (PCT) : 5
Usage Conditions Operating Environment : Common Industrial Areas & Atmospheres with Combustible Gas or Dust Operating Temperature Range : -25 - 100 DEGC [-13 - 212 DEGF ]
Body Features
- Body Style : Plastic Flat
- Device Form Factor : Non-Tubular
- Product Weight : 240 G [8.465 OZ ]
Configuration Features
- Electrical Connection : Screw Terminal
- Number of Conductors : 2
Contact Features
- Switching Contact Type : NC
Dimensions
- Nominal Operating Distance : 24.3 MM [.956 INCH ]
- Nominal Sensing Distance : 30 MM [1.181 INCH ]
- Repeatability (Max) (MM) : 0.01
- Standard Object Size : 90 x 90 MM [3.54 x 3.54 INCH ]
Electrical Characteristics
- Nominal Voltage (VDC) : 8
- Operating Voltage Range (VDC) : 10 - 30
- Supply Voltage Range (VDC) : 0 - 7
- Switching Frequency (Max) (HZ) : 150
Housing Features
Industry Standards
Mechanical Attachment
- Mounting Alignment Type : Extended
Operation/Application
- Electrical Configuration : DC - NAMUR
- Hysteresis : < 5%
- Ripple (PCT) : 5
Usage Conditions
- Operating Environment : Common Industrial Areas & Atmospheres with Combustible Gas or Dust
- Operating Temperature Range : -25 - 100 DEGC [-13 - 212 DEGF ]